location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C13S050650 toner cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
High Capacity Toner Cartridge Black 2.2k
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S050650 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946487564 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 164331
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 13:40:36
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson C13S050650 toner cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Black
  • - High (XL) Yield
  • - Black toner page yield: 2200 pages
  • - Laser printing
  • - 1 pc(s)
Long product name Epson C13S050650 toner cartridge 1 pc(s) Original Black :
The short editorial description of Epson C13S050650 toner cartridge 1 pc(s) Original Black

High Capacity Toner Cartridge Black 2.2k
More>>>
Short summary description Epson C13S050650 toner cartridge 1 pc(s) Original Black:
This short summary of the Epson C13S050650 toner cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Epson C13S050650, 2200 pages, Black, 1 pc(s)

Long summary description Epson C13S050650 toner cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of Epson C13S050650 toner cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

Epson C13S050650. Black toner page yield: 2200 pages, Printing colors: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
MX14, M1400, MX14NF
Quantity per pack *
1 pc(s)
Cartridge capacity
High (XL) Yield
Black toner page yield *
2200 pages
Type *
Original
Printing colors *
Black
Brand compatibility *
Epson
Product color
Black
Country of origin
Japan
Packaging data
Package width
2.36" (60 mm)
Package depth
3.27" (83 mm)
Package height
3.27" (83 mm)
Package weight
0.00430 oz (0.122 g)
Other features
Print technology
Laser printing
Minimum order quantity
36 pc(s)
Logistics data
Quantity per pallet layer
288 pc(s)
Quantity per pallet layer (UK)
396 pc(s)
Quantity per pallet (UK)
3960 pc(s)
Pallet length (UK)
47.2" (120 cm)
Pallet width (UK)
39.4" (100 cm)
Pallet height (UK)
100.4" (2.55 m)
Harmonized System (HS) code
84439990
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
100.4" (2.55 m)
Quantity per pallet
2880 pc(s)
Master (outer) case width
10.8" (275 mm)
Master (outer) case length
14.2" (360 mm)
Master (outer) case height
8.07" (205 mm)
Quantity per master (outer) case
36 pc(s)
Brand Image Article code product Stock Price from
Epson C13S050652 toner cartridge 1 pc(s) Original Black Epson C13S050652 toner cartridge 1 pc(s) Original Black
(show image)
C13S050652 Standard Capacity Toner Cartridge Black 1k 0.00
(excl. VAT)
0 (incl. VAT)
Epson C13S050651 toner cartridge 1 pc(s) Original Black Epson C13S050651 toner cartridge 1 pc(s) Original Black
(show image)
C13S050651 Return High Capacity Toner Cartridge Black 2.2k 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
France 1 distributor(s)