location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung S80TB LED display 27" 3840 x 2160 pixels 4K Ultra HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ViewFinity
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S8
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S80TB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS27B800TGUXEN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806094522631
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107754
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Aug 2024 08:55:17
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ISO 9001 Certificate (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
TÜV Certificate (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung LS27B800TGUXEN user manual (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung S80TB LED display 27" 3840 x 2160 pixels 4K Ultra HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 27" LED IPS
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - 60 Hz 5 ms 350 cd/m² 1000:1
  • - Flicker-free technology
  • - F 26 kWh 26 W
More>>>
Short summary description Samsung S80TB LED display 27" 3840 x 2160 pixels 4K Ultra HD Black:
This short summary of the Samsung S80TB LED display 27" 3840 x 2160 pixels 4K Ultra HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung S80TB, 27", 3840 x 2160 pixels, 4K Ultra HD, LED, 5 ms, Black

Long summary description Samsung S80TB LED display 27" 3840 x 2160 pixels 4K Ultra HD Black:
This is an auto-generated long summary of Samsung S80TB LED display 27" 3840 x 2160 pixels 4K Ultra HD Black based on the first three specs of the first five spec groups.

Samsung S80TB. Display diagonal: 27", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Display
Display diagonal *
27"
Display resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Response time
5 ms
Screen shape *
Flat
Contrast ratio (typical) *
1000:1
Dynamic contrast ratio marketing name
Mega DCR
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
1 billion colors
Viewable size, horizontal
23.5" (59.7 cm)
Viewable size, vertical
13.2" (33.6 cm)
Display diagonal (metric)
26.8" (68 cm)
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
High Dynamic Range 10 (HDR10)
Colour gamut standard
sRGB
Color gamut
99%
Display brightness (min)
280 cd/m²
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Flicker-free technology
Yes
Game mode
Yes
Adaptive picture
Yes
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Market positioning *
Business
Product color *
Black
Feet color
Black
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB Type-A downstream ports quantity
3
USB Power Delivery
Yes
USB Power Delivery up to
90 W
HDMI *
Yes
HDMI ports quantity
1
HDMI version
2.0
Thunderbolt 4 ports quantity
2
Headphone out *
Yes
HDCP
Yes
HDCP version
2.2
Network
Ethernet LAN
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Ergonomics
Height adjustment *
Yes
Height adjustment
4.72" (12 cm)
Pivot
Yes
Pivot angle
-2 - 92°
Swiveling
Yes
Swivel angle range
-30 - 30°
Tilt adjustment
Yes
Tilt angle range
-2 - 25°
Picture-in-Picture
Yes
Power
Energy efficiency class (SDR) *
F
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
26 kWh
Energy consumption (HDR) per 1000 hours *
49 kWh
Power consumption (typical) *
26 W
Power consumption (standby) *
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Power supply type
Internal
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
1319907
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Packaging content
Stand included
Yes
Cables included
AC, HDMI, Thunderbolt
Weight & dimensions
Width (with stand)
24.2" (615.5 mm)
Depth (with stand)
7.73" (196.4 mm)
Height (with stand)
21.7" (551.9 mm)
Weight (with stand)
15.7 lbs (7.1 kg)
Width (without stand)
24.2" (615.5 mm)
Depth (without stand)
1.68" (42.7 mm)
Height (without stand)
14.5" (368.2 mm)
Weight (without stand)
11.2 lbs (5.1 kg)
Packaging data
Stand type
HAS stand
Package width
27" (686 mm)
Package depth
6.73" (171 mm)
Package height
17.7" (450 mm)
Package weight
19.6 lbs (8.9 kg)
Package type
Box
Other features
Picture-by-Picture (PbP)
Yes
Samsung Eye Saver Mode
Yes
Daisy chain
Yes
Eco Saving Plus
Yes
Eco Light Sensor
Yes
Image size
Yes
Factory tunning
Yes
Off Timer Plus
Yes
Auto source switch+
Yes
Brand Image Article code product Stock Price from
Samsung S70D computer monitor 32" 3840 x 2160 pixels 4K Ultra HD LCD White Samsung S70D computer monitor 32" 3840 x 2160 pixels 4K Ultra HD LCD White
(show image)
LS32D701EAUXEN S70D 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S80D computer monitor 32" 3840 x 2160 pixels 4K Ultra HD LCD Black Samsung S80D computer monitor 32" 3840 x 2160 pixels 4K Ultra HD LCD Black
(show image)
LS32D800EAUXEN S80D 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S80D computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LCD Black Samsung S80D computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LCD Black
(show image)
LS27D800EAUXEN S80D 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S95UC computer monitor 49" 5120 x 1440 pixels DQHD LCD Black Samsung S95UC computer monitor 49" 5120 x 1440 pixels DQHD LCD Black
(show image)
LS49C950UAUXEN S95UC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S90PC computer monitor 27" 5120 x 2880 pixels 5K Ultra HD LCD Silver Samsung S90PC computer monitor 27" 5120 x 2880 pixels 5K Ultra HD LCD Silver
(show image)
LS27C902PAUXEN S90PC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S65VC computer monitor 34" 3440 x 1440 pixels UltraWide Quad HD LCD Black Samsung S65VC computer monitor 34" 3440 x 1440 pixels UltraWide Quad HD LCD Black
(show image)
LS34C652VAUXEN S65VC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S70A LED display 32" 3840 x 2160 pixels 4K Ultra HD LCD Black Samsung S70A LED display 32" 3840 x 2160 pixels 4K Ultra HD LCD Black
(show image)
LS32A704NWPXEN S70A 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S80UA computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LCD Black Samsung S80UA computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LCD Black
(show image)
LS27A80PUJPXEN S80UA 0.00
(excl. VAT)
0 (incl. VAT)
Samsung T45F computer monitor 24" 1920 x 1080 pixels Full HD LCD Black Samsung T45F computer monitor 24" 1920 x 1080 pixels Full HD LCD Black
(show image)
LF24T450FQRXEN T45F 0.00
(excl. VAT)
0 (incl. VAT)
Samsung T45F computer monitor 27" 1920 x 1080 pixels Full HD LCD Black Samsung T45F computer monitor 27" 1920 x 1080 pixels Full HD LCD Black
(show image)
LF27T450FQRXEN T45F 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Österreich 1 distributor(s)
México 1 distributor(s)