location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite PCE-U2-PX4 interface cards/adapter Internal U.2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PCE-U2-PX4 U.2 to PCIe Adapter for 2.5" NVMe U.2 SSD, SFF-8639, PCI Express (x4) Card
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCE-U2-PX4
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332275349 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22320
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 03:21:02
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite PCE-U2-PX4 interface cards/adapter Internal U.2
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Supports U.2 SSDs and 2.5 in. SATA I/II/III SSDs and HDDs
  • - PCIe U.2 SSD speed provides your computer with faster data access
  • - Compatible with P970-U2M2 for installing an M.2 module
  • - Works with PCIe 3.0 motherboards; backward compatible with 2.0 and 1.0
  • - Plug-and-play operation with no software required for easy, immediate installation
Guarantee: 1-year limited
Long product name Tripp Lite PCE-U2-PX4 interface cards/adapter Internal U.2 :
The short editorial description of Tripp Lite PCE-U2-PX4 interface cards/adapter Internal U.2

U.2 to PCIe Adapter for 2.5" NVMe U.2 SSD, SFF-8639, PCI Express (x4) Card
More>>>
Tripp Lite PCE-U2-PX4 interface cards/adapter Internal U.2:
The official marketing text of Tripp Lite PCE-U2-PX4 interface cards/adapter Internal U.2 as supplied by the manufacturer

Improves Your Computer or Server’s Performance and Storage Capabilities
This U.2 to PCI Express (PCIe) adapter connects a U.2 SSD or a 2.5-inch SATA SSD or HDD to your computer or server’s PCIe expansion slot. By converting a PCIe (SFF-8639) host interface, you can add terabytes (TB) of internal storage space and enhance your PC’s read/write speeds. The adapter is compatible with PCIe 3.0 motherboards. It is also backward compatible with earlier 2.0 and 1.0 versions.

Add an Optional M.2 Adapter for Expanded Functionality
The PCE-U2-PX4 is compatible with P970-U2M2 U.2 to M.2 NVMe adapter (sold separately) to convert the PCIe expansion slot into an M.2 SSD module.

Just Plug and Play with No External Power Needed
Use the included 7-pin SATA cable to connect the PCE-U2-PX4 to the motherboard. No additional software or power is needed. The adapter is compatible with Windows (7 and higher) and macOS (High Sierra and higher).

Short summary description Tripp Lite PCE-U2-PX4 interface cards/adapter Internal U.2:
This short summary of the Tripp Lite PCE-U2-PX4 interface cards/adapter Internal U.2 data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite PCE-U2-PX4, PCIe, U.2, Black, PC, China, 10 - 70 °C

Long summary description Tripp Lite PCE-U2-PX4 interface cards/adapter Internal U.2:
This is an auto-generated long summary of Tripp Lite PCE-U2-PX4 interface cards/adapter Internal U.2 based on the first three specs of the first five spec groups.

Tripp Lite PCE-U2-PX4. Host interface: PCIe, Output interface: U.2. Product color: Black, Purpose: PC, Country of origin: China. Weight: 2.47 oz (70 g). Quantity per pack: 1 pc(s), Cables included: SATA, Package width: 6.18" (157 mm). Quantity per master (outer) case: 10 pc(s), Master (outer) case width: 10.4" (264.9 mm), Master (outer) case length: 5.71" (145 mm)

Ports & interfaces
Host interface *
PCIe
Output interface *
U.2
NVMe
Yes
Design
Internal *
Yes
Product color
Black
Purpose
PC
Country of origin
China
Operational conditions
Operating temperature (T-T)
10 - 70 °C
Storage temperature (T-T)
0 - 65 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 80%
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Technical details
Sustainability compliance
Yes
Technical details
Sustainability certificates
CE, Federal Communications Commission (FCC), REACH, RoHS, UKCA
Master (outer) case GTIN (EAN/UPC)
10037332275346
Compliance certificates
CE, Federal Communications Commission (FCC), REACH, RoHS, UKCA
Weight & dimensions
Weight
2.47 oz (70 g)
Packaging data
Quantity per pack
1 pc(s)
Cables included
SATA
Mounting brackets included
Yes
Quick installation guide
Yes
Package width
6.18" (157 mm)
Package depth
4.92" (125 mm)
Package height
1.06" (26.9 mm)
Package weight
2.47 oz (70 g)
Logistics data
Harmonized System (HS) code
8471.80.1000
Quantity per master (outer) case
10 pc(s)
Master (outer) case width
10.4" (264.9 mm)
Master (outer) case length
5.71" (145 mm)
Master (outer) case height
6.65" (168.9 mm)
Master (outer) case weight
33.5 oz (950 g)
Brand Image Article code product Stock Price from
Tripp Lite P970-U2M2 interface cards/adapter Internal M.2 Tripp Lite P970-U2M2 interface cards/adapter Internal M.2
(show image)
P970-U2M2 P970-U2M2 U.2 to M.2 Adapter for M.2 PCIe NVMe SSD, SFF-8639 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)