location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SR33UBAC rack cabinet 33U Freestanding rack Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SR33UBAC SmartRack 33U Standard-Depth Rack Enclosure Cabinet for SRCOOL3KTP Top-of-Rack Air Conditioner
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SR33UBAC
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332269010 show
Category:
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42263
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:05:26
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SR33UBAC rack cabinet 33U Freestanding rack Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Designed for use with SRCOOL3KTP top-of-rack air conditioner (sold separately)
  • - Maximum capacity: 3000 lb. (1361 kg) stationary, 2250 lb. (1021 kg) rolling load
  • - Doors and side panels lock securely to help prevent damage, tampering or theft
  • - Ships fully assembled for immediate deployment and equipment mounting
  • - Provides physical equipment and media security required for PCI DSS compliance
Guarantee: 5-year limited
Long product name Tripp Lite SR33UBAC rack cabinet 33U Freestanding rack Black :
The short editorial description of Tripp Lite SR33UBAC rack cabinet 33U Freestanding rack Black

SmartRack 33U Standard-Depth Rack Enclosure Cabinet for SRCOOL3KTP Top-of-Rack Air Conditioner
More>>>
Tripp Lite SR33UBAC rack cabinet 33U Freestanding rack Black:
The official marketing text of Tripp Lite SR33UBAC rack cabinet 33U Freestanding rack Black as supplied by the manufacturer

Standard-Depth 33U Server Cabinet Accommodates 19 in. Rack Equipment
This SmartRack® 33U rack enclosure is designed for server rooms, IT closets, micro data centers, edge computing applications and other environments with essential rack-mount IT equipment. Constructed from heavy-duty steel with a durable black powder-coated finish, the SR33UBAC has a maximum stationary load capacity of 3000 pounds (1363 kilograms) and a maximum rolling load capacity of 2250 pounds (1022 kilograms).

Specially Designed for Use with the SRCOOL3KTP Cooling Unit
The top of the SR33UBAC is left open to accommodate the SRCOOL3KTP Top-of-Rack Precision Cooling Air Conditioner (sold separately). The SRCOOL3KTP’s included color touchscreen LCD fits into the front door of the SR33UBAC to allow you to monitor rack temperatures at a glance.

Keeps Important Equipment Secure
The reversible front and back doors and removable side panels lock securely with the included keys to help prevent damage, tampering or theft. The doors and side panels are designed for quick release, making it simple to access connected equipment and cabling with little effort. The sealed bottom panel features cable entry ports that allow swift cable routing through the cabinet. Plexiglas panels in both doors optimize cooling within the enclosed space.

Easy Enclosure and Equipment Installation
This 33U server rack comes fully assembled for quick and easy deployment with pre-installed (and removable) casters that let you maneuver it over a level surface and through a standard doorway into position, where it can be stabilized by adjusting the levelers (also removable). Front and rear mounting rails accept standard rack equipment up to 37 inches (940 millimeters) deep. Toolless 0U mounting rails allow quick installation of up to four compatible PDUs and vertical cable managers.

Designed for Baying Multiple Enclosures in a Row
Built-in baying brackets allow the combination of two or more rack cabinets in a row. Center-to-center width can be set at 24 inches (600 millimeters) to match standard data center floor tiles.

Meets Payment Card Industry Standards
The SR33UBAC provides physical equipment and media security required for PCI DSS (Payment Card Industry Data Security Standard) compliance. This is essential for companies that process, store and/or transmit credit card information.

Short summary description Tripp Lite SR33UBAC rack cabinet 33U Freestanding rack Black:
This short summary of the Tripp Lite SR33UBAC rack cabinet 33U Freestanding rack Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SR33UBAC, Freestanding rack, 33U, 3000.5 lbs (1361 kg), Rack rails, 270.9 lbs (122.9 kg), Black

Long summary description Tripp Lite SR33UBAC rack cabinet 33U Freestanding rack Black:
This is an auto-generated long summary of Tripp Lite SR33UBAC rack cabinet 33U Freestanding rack Black based on the first three specs of the first five spec groups.

Tripp Lite SR33UBAC. Type: Freestanding rack, Rack capacity: 33U, Maximum weight capacity: 3000.5 lbs (1361 kg), Rack rails. Weight: 270.9 lbs (122.9 kg). Product color: Black

Features
Rack capacity *
33U
Type *
Freestanding rack
Maximum weight capacity *
3000.5 lbs (1361 kg)
Maximum weight capacity (rolling)
2250.9 lbs (1021 kg)
Product color
Black
Material
Steel
Side panels included
Yes
Rack rails
Yes
Weight & dimensions
Width
23.6" (599.9 mm)
Depth
42.1" (1070.1 mm)
Height
62.8" (1594.6 mm)
Weight
270.9 lbs (122.9 kg)
Packaging data
Nuts included
Yes
Number of nuts
50
Packaging data
Screws included
Yes
Number of screws
50
Manual
Yes
Package width
25.7" (654 mm)
Package depth
45.5" (1155.7 mm)
Package height
67.5" (1715.5 mm)
Package weight
304.2 lbs (138 kg)
Technical details
Sustainability compliance
Yes
Master (outer) case GTIN (EAN/UPC)
00037332269010
Compliance certificates
CE, REACH, RoHS
Logistics data
Country of origin
China
Harmonized System (HS) code
8517.79.0000
Quantity per master (outer) case
1 pc(s)
Country Distributor
United States 1 distributor(s)