location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U428F-10M-D321 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 393.7" (10 m) USB A USB C Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U428F-10M-D321 USB-A to USB-C AOC Cable (M/M) - USB 3.2 Gen 2 (10Gbps) Plenum-Rated Fiber Active Optical - Data Only, Backward Compatible, Black, 10 m (33 ft.)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U428F-10M-D321
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332275028 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41052
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 14:21:36
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U428F-10M-D321 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 393.7" (10 m) USB A USB C Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 10 m (33 ft.) length allows flexibility in placing USB-C devices where most needed
  • - Fiber optic construction ideal for long-distance connections not supported by copper
  • - USB 3.2 Gen 2 (10 Gbps) cable is backward compatible with earlier USB generations
  • - Plenum rated for horizontal premise applications in air ducts and drop ceilings
  • - Slim, flexible cable easily installs around corners and through hard-to-reach areas
Guarantee: 3-year limited
Long product name Tripp Lite U428F-10M-D321 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 393.7" (10 m) USB A USB C Black :
The short editorial description of Tripp Lite U428F-10M-D321 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 393.7" (10 m) USB A USB C Black

USB-A to USB-C AOC Cable (M/M) - USB 3.2 Gen 2 (10Gbps) Plenum-Rated Fiber Active Optical - Data Only, Backward Compatible, Black, 10 m (33 ft.)
More>>>
Tripp Lite U428F-10M-D321 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 393.7" (10 m) USB A USB C Black:
The official marketing text of Tripp Lite U428F-10M-D321 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 393.7" (10 m) USB A USB C Black as supplied by the manufacturer

Active Optical Cable Connects Servers, Hard Drives and Other USB-C Components
This USB 3.2 Gen 2 fiber optic cable (M/M) securely connects the USB-A port on your desktop, laptop or notebook computer to a USB-C device, such as a server, external hard drive or surveillance camera, located up to 10 meters (33 feet) away. This data-only cable supports USB 3.2 Gen 2 data transfer rates up to 10 Gbps, and is backward compatible with USB 3.2 Gen 1, 2.0 and 1.1 devices.

Advanced Fiber Cable Is Easier to Install than Copper
Because the fiber cable is slimmer and more flexible than standard copper USB cables, the U428F-10M-D321 is easier to install around corners and in hard-to-reach spaces behind equipment. It draws power from the connected device, so no external power supply is needed to transmit the USB signal across the longer distances unique to fiber optic cabling. Note
: The cable must be installed in the correct direction to function properly, so please check the Host and Device labels on the connectors before installation.

CMP Jacket Designed for In-Wall Installations
The plenum-rated jacket has low smoke and flame characteristics, making it suitable for premise applications in ceilings, walls and ducts.

10 m Cable Lets You Design an Application to Your Custom Specifications
This long cable allows you greater flexibility in placing your USB components. For instance, your camera or hard drive may be located in a different room away from your office or in a central location where others have access to it. The plug-and-play U428F-10M-D321 supports all major operating systems, including Windows, macOS and Linux. Note:
If your device is not detected by the source, external power is needed for the device to receive and transmit data to the source.

Short summary description Tripp Lite U428F-10M-D321 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 393.7" (10 m) USB A USB C Black:
This short summary of the Tripp Lite U428F-10M-D321 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 393.7" (10 m) USB A USB C Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U428F-10M-D321, 393.7" (10 m), USB A, USB C, USB 3.2 Gen 2 (3.1 Gen 2), 10 Gbit/s, Black

Long summary description Tripp Lite U428F-10M-D321 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 393.7" (10 m) USB A USB C Black:
This is an auto-generated long summary of Tripp Lite U428F-10M-D321 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 393.7" (10 m) USB A USB C Black based on the first three specs of the first five spec groups.

Tripp Lite U428F-10M-D321. Cable length: 393.7" (10 m). Connector 1: USB A, Connector 2: USB C, USB version: USB 3.2 Gen 2 (3.1 Gen 2), Maximum data transfer rate: 10 Gbit/s, Connector contacts plating: Nickel/Gold, Product color: Black

Features
USB version *
USB 3.2 Gen 2 (3.1 Gen 2)
Connector 1 *
USB A
Connector 2 *
USB C
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Connector contacts plating
Nickel/Gold
Cable jacket material
Polyvinyl chloride (PVC)
Maximum data transfer rate
10000 Mbit/s
Maximum data transfer rate
10 Gbit/s
Product color *
Black
Cable type
Round cable
Weight & dimensions
Cable length *
393.7" (10 m)
Cable diameter
0.177" (4.5 mm)
Weight
8.82 oz (250 g)
Packaging data
Package type
Box
Package width
9.25" (235 mm)
Package depth
8.86" (225 mm)
Packaging data
Package height
1.54" (39.1 mm)
Package weight
15.9 oz (450 g)
Packaging content
Quantity per pack *
1 pc(s)
Sustainability
Sustainability compliance
Yes
Sustainability certificates
CE, Federal Communications Commission (FCC), REACH, RoHS, UKCA
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 70 °C
Logistics data
Quantity per master (outer) case
20 pc(s)
Master (outer) case width
18.3" (465.1 mm)
Master (outer) case length
16.7" (424.9 mm)
Master (outer) case height
10.4" (264.9 mm)
Master (outer) case weight
22 lbs (10 kg)
Harmonized System (HS) code
8517.62.0090
Country of origin
China
Other features
Compliance certificates
CE, Federal Communications Commission (FCC), REACH, RoHS, UKCA
Country Distributor
Nederland 3 distributor(s)
United Kingdom 1 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)