location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 235 Slim Wireless Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
235 Slim Wireless Mouse
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4E407UT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197029609489 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9011
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Oct 2024 14:39:18
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Jun 2024
Product end of life date
Bullet Points HP 235 Slim Wireless Mouse
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Handle any task with this durable mouse that's built for comfort. Designed and tested to provide long-lasting comfort, the HP 235 Slim Wireless Mouse meets both requirements with ease.
  • - Everyone likes the convenience and clean look of a wireless mouse until they run into connectivity issues and lag. With rock solid 2.4 GHz lag-free wireless connectivity, you can say goodbye to those issues. Now you can roam with confidence while keeping your workspace uncluttered.
  • - Demanding work projects require precision and productivity. Enjoy exceptional mouse agility and accuracy with adjustments up to 1600 DPI.
Guarantee: One-year limited warranty.
Long product name HP 235 Slim Wireless Mouse :
The short editorial description of HP 235 Slim Wireless Mouse

235 Slim Wireless Mouse
More>>>
HP 235 Slim Wireless Mouse:
The official marketing text of HP 235 Slim Wireless Mouse as supplied by the manufacturer

Built for quiet comfort
Experience a mouse that’s comfortable and sleek. With a durable design, you can work efficiently and quietly. Enjoy a clutter-free environment and the freedom to roam with a 2.4GHz wireless connection.[1] Plus, with long-lasting batteries, you can work productively all day long.

Short summary description HP 235 Slim Wireless Mouse:
This short summary of the HP 235 Slim Wireless Mouse data-sheet is auto-generated and uses the product title and the first six key specs.

HP 235 Slim Wireless Mouse, Ambidextrous, Optical, RF Wireless, 1600 DPI, Black

Long summary description HP 235 Slim Wireless Mouse:
This is an auto-generated long summary of HP 235 Slim Wireless Mouse based on the first three specs of the first five spec groups.

HP 235 Slim Wireless Mouse. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 1600 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Batteries. Product color: Black

Comfort meets durability

Handle any task with this durable mouse that's built for comfort. Designed and tested to provide long-lasting comfort, the HP 235 Slim Wireless Mouse meets both requirements with ease.

Free yourself from wires

Everyone likes the convenience and clean look of a wireless mouse until they run into connectivity issues and lag. With rock solid 2.4 GHz lag-free wireless connectivity, you can say goodbye to those issues. Now you can roam with confidence while keeping your workspace uncluttered.

Agility and accuracy

Demanding work projects require precision and productivity. Enjoy exceptional mouse agility and accuracy with adjustments up to 1600 DPI.

Mouse
Number of scroll wheels
1
Purpose *
Office
Device interface *
RF Wireless
Movement detection technology *
Optical
Movement resolution *
1600 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
3
Frequency band
2.4 GHz
Design
Form factor *
Ambidextrous
Product color *
Black
HP segment
Business
Ergonomics
Wireless range
393.7" (10 m)
Power
Power source *
Batteries
Power
Number of batteries supported
1
Battery type
AA
Service life of battery
18 month(s)
System requirements
Windows operating systems supported
Windows 10, Windows 11
Weight & dimensions
Width
4.53" (115 mm)
Depth
2.49" (63.3 mm)
Height
1.43" (36.2 mm)
Weight
2.12 oz (60 g)
Packaging data
Quantity per pack *
1 pc(s)
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Batteries included
Yes
Warranty card
Yes
Logistics data
Country of origin
China
Country Distributor
Portugal 2 distributor(s)
Australia 3 distributor(s)
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
España 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
Disclaimer HP 235 Slim Wireless Mouse:
Disclaimer

[1] Wireless connectivity up to 32.8 ft (10 m).