location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Latex 2700 Plus Printer large format printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Latex 2700 Plus Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
79R36AW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197029860019 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27007
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Aug 2024 01:58:37
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 24-month maintenance and support coverage: 6-month limited hardware warranty; 18-month HP Standard Service, Maintenance and Support. Warranty may vary by country as required by law. Go to http://www.hp.com/support to learn about HP service and support options in your region.
Long product name HP Latex 2700 Plus Printer large format printer :
The short editorial description of HP Latex 2700 Plus Printer large format printer

Latex 2700 Plus Printer
More>>>
HP Latex 2700 Plus Printer large format printer:
The official marketing text of HP Latex 2700 Plus Printer large format printer as supplied by the manufacturer

Take advantage of a productive, cost-effective printer that delivers increased efficiency and maximum uptime. Help grow your margins with 30% wider gamut[3] on a wide range of applications—all while sharpening your sustainability edge.

Dynamic security
Dynamic security enabled printer

Product Disclaimer
Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges. More at http://www.hp.com/learn/ds

Short summary description HP Latex 2700 Plus Printer large format printer:
This short summary of the HP Latex 2700 Plus Printer large format printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Latex 2700 Plus Printer, 226" (5740 mm), 54.3" (1380 mm), 65.7" (1670 mm), 61141.7" (1553000 mm)

Long summary description HP Latex 2700 Plus Printer large format printer:
This is an auto-generated long summary of HP Latex 2700 Plus Printer large format printer based on the first three specs of the first five spec groups.

HP Latex 2700 Plus Printer. Width: 226" (5740 mm), Depth: 54.3" (1380 mm), Height: 65.7" (1670 mm). Package depth: 61141.7" (1553000 mm)

Accelerate production efficiency to the next level

Productive and cost-effective—vivid colors at 89 m²/hr (958 ft²/hr) with symmetrical double printheads.[1]
Increase efficiency—automatic printhead cleaning and intuitive interface with guidance help save time/money.
HP Professional Print Service Plans[2]—for proactive support, workflow control and trainings to grow.

Print your way to higher margins

You can grow into high-margin jobs with 30% wider gamut at high speed, preserving media gloss, feel.[3]
Print confidently on a wide range of signage and décor applications, including thin films, vinyl, and papers.
Ensure consistent color and quality configurations across your global fleet with HP Configuration Center.[4]
Enjoy easy finishing, lamination, and installation with configurable overcoat and flexible inks for wrapping.

Sharpen your sustainability edge with HP Latex

Water-based HP Latex Inks—UL ECOLOGO® Certified, no HAPs/required hazard warning labels, odorless prints.[5]
Carton-based ink cartridge, local outer carton recycling, ink bag and printhead free take-back program.[6]
Get a wide range of compatible eco-conscious media, meeting UL GREENGUARD GOLD and Toy Safety requirements.[7]
HP Latex prints are recyclable, returnable, or non-hazardous and safe for disposal.[8]

Weight & dimensions
Width
226" (5740 mm)
Depth
54.3" (1380 mm)
Weight & dimensions
Height
65.7" (1670 mm)
Packaging data
Package depth
61141.7" (1553000 mm)
Country Distributor
United Arab Emirates 2 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer HP Latex 2700 Plus Printer large format printer:
Disclaimer

[1] Based on internal HP testing, March 2022. Outdoor mode 3-pass, 6-color, 90%. While CMYK and Optimizer are duplicated with symmetrical double printheads, Overcoat, Light Magenta and Light Cyan rely on single printheads.
[2] Some services depend on printer, service contract, and region availability. Visit https://www.hp.com/us-en/printers/large-format/latex-printer-workflow-solutions-services.html for more information.
[3] 30% wider gamut based on testing commissioned by HP and performed by Venture Electronics Spain, S.L. in February 2022 comparing the HP Latex 2700 Printer series and comparable top sellers competitive alternatives using UV technology between $100,000 and $200,000 USD as of February 2022, by comparing gamut volume in CIE Lab units (the higher, the better) printing on Avery MPI3001 and Indoor printmodes. Test performed under the same conditions in all printers measuring the ECI2002 target with the FD-9 spectrophotometer from Konica Minolta.
[4] Requires an HP PrintOS account, Internet connection, and connected Internet-capable device. HP PrintBeat Jobs API and HP PrintBeat Live Production can only be accessed by purchasing the proper HP Professional Print Service Plan. For more information, see http://www.printos.com
[5] UL ECOLOGO® Certification to UL 2801 demonstrates that an ink meets a range of multi-attribute, lifecycle-based criteria related to human health and environmental considerations (see http://www.ul.com/EL ). HP Latex Inks were tested for Hazardous Air Pollutants, as defined in the Clean Air Act, per U.S. Environmental Protection Agency Method 311 (testing conducted in 2013) and none were detected. There is a broad set of media with very different odor profiles. Some of the media can affect the odor performance of the final print.
[6] The ink cartridge HP Eco-Carton outer carton is 100% recyclable through local cardboard/paper programs. The inner materials including the ink bag and printheads can be returned free of charge to the HP Planet Partners program for reprocessing of plastic parts. Zero landfill. For ink bag and printhead take back, visit http://www.hp.com/recycle to see how to participate and for HP Planet Partners program availability; program may not be available in your jurisdiction. Where this program is not available, and for other consumables not included in the program, consult your local waste authorities on appropriate disposal.
[7] For eco-conscious media see http://www.hp.com/mediasolutionslocator . Applicable to HP Latex Inks. UL GREENGUARD Gold Certification to UL 2818 demonstrates that products are certified to UL’s GREENGUARD standards for low chemical emissions into indoor air during product usage. For more information, visit http://ul.com/gg or greenguard.org . HP Latex is rated as unrestricted room size—full decorated room, 33.4 m² (360 ft²) in an office environment, 94.6 m² (1,018 ft²) in a classroom environment. Fourth-generation HP Latex inks have been tested and demonstrated compliance to the following toy safety methods and protocols: EN 71-3, EN 71-9, ASTM F963-17, US 16 CFR 1303, US 16 CFR 1307, SOR 2011-17, and SOR 2018-83. HP does not recommend using the ink for toys intended to target children under the age of 3 years.
[8] Most HP large format paper-based printing materials can be recycled through commonly available recycling programs, or according to region-specific practices. Some HP media are eligible for return through the free, convenient HP Large Format Media take-back program. Programs may not exist in your area. See http://www.HPLFMedia.com/hp/ecosolutions for details. HP large format printing materials, both unprinted and printed with Original HP Latex Inks, are non-hazardous and safe for disposal. Contact your local waste management authority for local area-specific instructions. For end-of-life management of large-format prints when printed, see https://lkc.hp.com/storage/app/uploads/public/601/996/259/601996259ff86371330719.pdf .

Technical specification disclaimers
Performance may vary depending on media—for more information, see http://www.hp.com/go/mediasolutionslocator . For best results, use textiles that do not stretch. The optional ink collector is required for porous textiles.
This product does not contain substances listed as SVHC (155) per Annex XIV of the EU REACH directive published as of June 16, 2014 in concentrations exceeding 0.1%. To determine the status of SVHC in HP products, see the HP REACH Declaration published at HP Printing Products and Consumable Supplies.