HP logo

HP 883M 5-liter Overcoat Latex ink cartridge 1 pc(s) Original High (XL) Yield Transparent

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36939
Info modified on:
16 Aug 2024, 09:43:59
Bullet Points HP 883M 5-liter Overcoat Latex ink cartridge 1 pc(s) Original High (XL) Yield Transparent:
  • - Get HP Latex image quality, with 30% wider color gamut.<sup>[1]</sup> A thin HP Latex Ink layer preserves media gloss and feel. Enjoy broad media compatibility in prints that demonstrate high adhesion, scratch resistance, lasting results.<sup>[2]</sup>
  • - Finish, laminate, ship, and display right away with prints that come off the printer completely dry. Original HP Latex Inks enable fast speeds, maximize the life of HP printheads, and protect your HP printer investment with HP warranty protection.
  • - Set your offering apart and help win new business. HP Latex Inks are UL ECOLOGO®<sup>[4]</sup> and UL GREENGUARD Gold<sup>[5]</sup> certified. Water-based HP Latex Inks have no HAPs or required hazard warning labels.<sup>[4]</sup>
  • - Print service providers printing on flexible media and/or with white ink.
  • - What's in the box: Ink cartridge
Guarantee:
Until the “Warranty Ends” date has been reached or the warranted usage limit has been reached, whichever occurs first.
Long product name HP 883M 5-liter Overcoat Latex ink cartridge 1 pc(s) Original High (XL) Yield Transparent:

883M 5-liter Overcoat Latex Ink Cartridge

HP 883M 5-liter Overcoat Latex ink cartridge 1 pc(s) Original High (XL) Yield Transparent:

Print service providers printing on flexible media and/or with white ink.
Achieve amazing colors on flexible substrates with the vibrant HP Latex Ink color gamut. Maintain high productivity with inks that enable fast speeds and come off the printer completely dry. Sharpen your sustainability edge and win.

Short summary description HP 883M 5-liter Overcoat Latex ink cartridge 1 pc(s) Original High (XL) Yield Transparent:

HP 883M 5-liter Overcoat Latex Ink Cartridge, High (XL) Yield, Transparent, 1 pc(s)

Long summary description HP 883M 5-liter Overcoat Latex ink cartridge 1 pc(s) Original High (XL) Yield Transparent:

HP 883M 5-liter Overcoat Latex Ink Cartridge. Cartridge capacity: High (XL) Yield, Printing colors: Transparent, Quantity per pack: 1 pc(s)

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.