location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P022-010-13A power cable Black 118.1" (3 m) NEMA 5-15P NEMA 5-15R

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Power Extension Cord, NEMA 5-15P to NEMA 5-15R - 13A, 120V, 16 AWG, 10 ft. (3 m), Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P022-010-13A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332275219 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37083
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:47:39
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P022-010-13A power cable Black 118.1" (3 m) NEMA 5-15P NEMA 5-15R
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Recommended for powering printers, monitors and other essential peripherals
  • - Ideal for home/office applications, small server rooms and data centers
  • - Adds 10 ft. to your existing connection to provide more flexibility in placing devices
  • - UL listed cable is ideal replacement for worn-out or missing extension cord
Guarantee: Lifetime Limited Warranty
Long product name Tripp Lite P022-010-13A power cable Black 118.1" (3 m) NEMA 5-15P NEMA 5-15R :
The short editorial description of Tripp Lite P022-010-13A power cable Black 118.1" (3 m) NEMA 5-15P NEMA 5-15R

Power Extension Cord, NEMA 5-15P to NEMA 5-15R - 13A, 120V, 16 AWG, 10 ft. (3 m), Black
More>>>
Tripp Lite P022-010-13A power cable Black 118.1" (3 m) NEMA 5-15P NEMA 5-15R:
The official marketing text of Tripp Lite P022-010-13A power cable Black 118.1" (3 m) NEMA 5-15P NEMA 5-15R as supplied by the manufacturer

13-amp extension cord connects two devices with 5-15P/5-15R power connectors or extends your existing power connection.

10-Foot Extension Cord Connects Monitors, Printers, Servers and Other Equipment
This power extension cable is designed for small data center or office workstation applications that do not require a heavy-gauge connection. With a NEMA 5-15P plug on one end and a NEMA 5-15R receptable on the other, this UL listed (UL 817) cord can be used to power a printer or monitor, attach a rack server to a PDU or extend an existing connection up to 10 feet (3 meters). The 10-foot length allows you more flexibility in placing equipment with respect to the power outlet.

Short summary description Tripp Lite P022-010-13A power cable Black 118.1" (3 m) NEMA 5-15P NEMA 5-15R:
This short summary of the Tripp Lite P022-010-13A power cable Black 118.1" (3 m) NEMA 5-15P NEMA 5-15R data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P022-010-13A, 118.1" (3 m), NEMA 5-15P, NEMA 5-15R, SJT, 125 V, 13 A

Long summary description Tripp Lite P022-010-13A power cable Black 118.1" (3 m) NEMA 5-15P NEMA 5-15R:
This is an auto-generated long summary of Tripp Lite P022-010-13A power cable Black 118.1" (3 m) NEMA 5-15P NEMA 5-15R based on the first three specs of the first five spec groups.

Tripp Lite P022-010-13A. Cable length: 118.1" (3 m), Connector 1: NEMA 5-15P, Connector 2: NEMA 5-15R, Cable type: SJT. Input voltage: 125 V, Input current: 13 A

Features
Product color *
Black
Connector 1 gender *
Male
Connector 2 gender *
Female
Cable length *
118.1" (3 m)
Connector 1 *
NEMA 5-15P
Connector 2 *
NEMA 5-15R
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Jacket material
Polyvinyl chloride (PVC)
AWG wire size
16
Cable type
SJT
Number of conductors
3
Power
Input voltage
125 V
Input current
13 A
Operational conditions
Operating temperature (T-T)
-20 - 60 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 80%
Sustainability
Sustainability compliance
Yes
Weight & dimensions
Diameter
0.327" (8.3 mm)
Weight
11.3 oz (320 g)
Packaging data
Quantity per pack
1 pc(s)
Package width
11.8" (299.7 mm)
Package depth
0.5" (12.7 mm)
Package height
14.2" (359.9 mm)
Package weight
12.3 oz (350 g)
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332275216
Compliance certificates
REACH, RoHS
Logistics data
Harmonized System (HS) code
8544.42.9010
Master (outer) case width
13" (329.9 mm)
Master (outer) case length
1" (25.4 mm)
Master (outer) case height
21.6" (549.9 mm)
Master (outer) case weight
7.8 lbs (3.54 kg)
Quantity per master (outer) case
10 pc(s)
Other features
Country of origin
China
Brand Image Article code product Stock Price from
Tripp Lite P004-18N-2C13 power cable Black 18" (0.457 m) C14 coupler 2 x C13 coupler Tripp Lite P004-18N-2C13 power cable Black 18" (0.457 m) C14 coupler 2 x C13 coupler
(show image)
P004-18N-2C13 P004-18N-2C13 Power Cord Splitter, C14 to 2xC13 PDU Style - 10A, 250V, 18 AWG, 18-in. (45.72 cm), Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P006-L25-HG15 power cable Black 299.2" (7.6 m) NEMA 5-15P IEC C13 Tripp Lite P006-L25-HG15 power cable Black 299.2" (7.6 m) NEMA 5-15P IEC C13
(show image)
P006-L25-HG15 Hospital-Grade Power Cord, NEMA 5-15P to Locking IEC C13 - Green Dot, 15A, 125V, 14 AWG, 25 ft., Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P006-L15-HG10 power cable Black 181.1" (4.6 m) NEMA 5-15P IEC C13 Tripp Lite P006-L15-HG10 power cable Black 181.1" (4.6 m) NEMA 5-15P IEC C13
(show image)
P006-L15-HG10 Hospital-Grade Power Cord, NEMA 5-15P to Locking IEC C13 - Green Dot, 10A, 125V, 18 AWG, 15 ft., Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P055-010-CHN1 power cable Black 120.1" (3.05 m) IEC C13 Tripp Lite P055-010-CHN1 power cable Black 120.1" (3.05 m) IEC C13
(show image)
P055-010-CHN1 P055-010-CHN1 China Computer Power Cord, GB 15934-2008 to C13 - 10A, 250V, 17 AWG, 10 ft. (3.05 m), Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite C14 Male to C13 Female Power Cable, C13 to C14 PDU-Style, Locking C13 Connector, 10A, 18 AWG, 3.05 m Tripp Lite C14 Male to C13 Female Power Cable, C13 to C14 PDU-Style, Locking C13 Connector, 10A, 18 AWG, 3.05 m
(show image)
P004-L10 C14 Male to C13 Female Power Cable, C13 to C14 PDU-Style, Locking C13 Connector, 10A, 18 AWG, 3.05 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P006-L10-HG10 power cable Black 118.1" (3 m) NEMA 5-15P IEC C13 Tripp Lite P006-L10-HG10 power cable Black 118.1" (3 m) NEMA 5-15P IEC C13
(show image)
P006-L10-HG10 Hospital-Grade Power Cord, NEMA 5-15P to Locking IEC C13 - Green Dot, 10A, 125V, 18 AWG, 10 ft., Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P006-L06-HG10 power cable Black 70.9" (1.8 m) NEMA 5-15P IEC C13 Tripp Lite P006-L06-HG10 power cable Black 70.9" (1.8 m) NEMA 5-15P IEC C13
(show image)
P006-L06-HG10 Hospital-Grade Power Cord, NEMA 5-15P to Locking IEC C13 - Green Dot, 10A, 125V, 18 AWG, 6 ft., Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P006-L03-HG10 power cable Black 35.4" (0.9 m) NEMA 5-15P IEC C13 Tripp Lite P006-L03-HG10 power cable Black 35.4" (0.9 m) NEMA 5-15P IEC C13
(show image)
P006-L03-HG10 Hospital-Grade Power Cord, NEMA 5-15P to Locking IEC C13 - Green Dot, 10A, 125V, 18 AWG, 3 ft., Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P061-006 power cable Black 70.9" (1.8 m) C7 coupler BS 1363 Tripp Lite P061-006 power cable Black 70.9" (1.8 m) C7 coupler BS 1363
(show image)
P061-006 P061-006 UK Computer Power Cord - BS1363 to C7, 2.5A, 250V, 18 AWG, 6 ft. (1.83 m), Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P059-006 power cable Black 70.9" (1.8 m) C7 coupler CEE7/16 Tripp Lite P059-006 power cable Black 70.9" (1.8 m) C7 coupler CEE7/16
(show image)
P059-006 P059-006 European Computer Power Cord, C7 to Schuko, 2.5A, 250V, 18 AWG, 6 ft. (1.83 m), Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)