location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC SRTL1500RM4UXLI uninterruptible power supply (UPS) Double-conversion (Online) 1.5 kVA 1350 W 8 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRTL1500RM4UXLI
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRTL1500RM4UXLI show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304508953 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88839
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:21:58
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
APC SRTL1500RM4UXLI user manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points APC SRTL1500RM4UXLI uninterruptible power supply (UPS) Double-conversion (Online) 1.5 kVA 1350 W 8 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Double-conversion (Online)
  • - 1.5 kVA 1350 W
  • - Waveform: Sine
  • - 8 AC outlet(s)
  • - Lithium-Ion (Li-Ion) 48 V
  • - Rackmount/Tower Black, Silver
Guarantee: 5 year repair or replace
Long product name APC SRTL1500RM4UXLI uninterruptible power supply (UPS) Double-conversion (Online) 1.5 kVA 1350 W 8 AC outlet(s) :
The short editorial description of APC SRTL1500RM4UXLI uninterruptible power supply (UPS) Double-conversion (Online) 1.5 kVA 1350 W 8 AC outlet(s)

1500 VA, 1350 W, 8x C13 IEC outlets, 4U, Lithium-ion, 171 x 432 x 590, 40700 g
More>>>
APC SRTL1500RM4UXLI uninterruptible power supply (UPS) Double-conversion (Online) 1.5 kVA 1350 W 8 AC outlet(s):
The official marketing text of APC SRTL1500RM4UXLI uninterruptible power supply (UPS) Double-conversion (Online) 1.5 kVA 1350 W 8 AC outlet(s) as supplied by the manufacturer

High density, double-conversion on-line power protection with long runtime.

Short summary description APC SRTL1500RM4UXLI uninterruptible power supply (UPS) Double-conversion (Online) 1.5 kVA 1350 W 8 AC outlet(s):
This short summary of the APC SRTL1500RM4UXLI uninterruptible power supply (UPS) Double-conversion (Online) 1.5 kVA 1350 W 8 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

APC SRTL1500RM4UXLI, Double-conversion (Online), 1.5 kVA, 1350 W, Sine, 220 V, 230 V

Long summary description APC SRTL1500RM4UXLI uninterruptible power supply (UPS) Double-conversion (Online) 1.5 kVA 1350 W 8 AC outlet(s):
This is an auto-generated long summary of APC SRTL1500RM4UXLI uninterruptible power supply (UPS) Double-conversion (Online) 1.5 kVA 1350 W 8 AC outlet(s) based on the first three specs of the first five spec groups.

APC SRTL1500RM4UXLI. UPS topology: Double-conversion (Online), Output power capacity: 1.5 kVA, Output power: 1350 W. AC outlet types: C13 coupler, Power plug: C14 coupler, AC outlets quantity: 8 AC outlet(s). Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 48 V, Typical backup time at full load: 93 min. Form factor: Rackmount/Tower, Product color: Black, Silver, Rack capacity: 4U. Width: 17" (432 mm), Depth: 23.2" (590 mm), Height: 6.73" (171 mm)

Features
UPS topology *
Double-conversion (Online)
Output power capacity *
1.5 kVA
Output power *
1350 W
Waveform *
Sine
Input operation voltage (min) *
220 V
Input operation voltage (max) *
230 V
Input frequency *
40 - 70 Hz
Output operation voltage (min)
220 V
Output operation voltage (max)
230 V
Output frequency
50/60 Hz
Output frequency regulation
-3 - 3 Hz
Surge energy rating
340 J
Heat dissipation
450 BTU/h
Number of input phases
1
Crest factor
3:1
Emergency Power Off (EPO)
Yes
Output voltage Total Harmonic Distortion (THD)
2%
Noise level
50 dB
Surge protection
Yes
Audible alarm(s)
Yes
Power source type
AC
Detachable power cord
Yes
Ports & interfaces
AC outlet types
C13 coupler
Power plug
C14 coupler
AC outlets quantity
8 AC outlet(s)
USB port
Yes
USB 2.0 ports quantity
1
USB port type
USB Type-A
Emergency Power Off (EPO) connector
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery voltage
48 V
Typical backup time at full load
93 min
Typical backup time at half load
176 min
Battery life (max)
10 year(s)
Design
Form factor *
Rackmount/Tower
Rack capacity
4U
Cable length
72" (1.83 m)
Product color *
Black, Silver
Control type
Buttons
LED indicators
Yes
International Protection (IP) code
IP20
Certification
RoHS, CE
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 120000" (0 - 3048 m)
Non-operating altitude
0 - 600000" (0 - 15240 m)
Technical details
Sustainability certificates
Green Premium
Compliance certificates
CE, RoHS
Weight & dimensions
Width
17" (432 mm)
Depth
23.2" (590 mm)
Height
6.73" (171 mm)
Weight
89.7 lbs (40.7 kg)
Packaging data
Cables included
Power load cable
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)