location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Basic Rack PDU power distribution unit (PDU) 12 AC outlet(s) 0U/1U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Basic Rack PDU
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP9565 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304213055 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 408901
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Aug 2024 20:26:58
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points APC Basic Rack PDU power distribution unit (PDU) 12 AC outlet(s) 0U/1U Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Single-phase Basic 0U/1U Black
  • - 12 AC outlet(s) C13 coupler
  • - 3680 W
Guarantee: 2 years repair or replace
Long product name APC Basic Rack PDU power distribution unit (PDU) 12 AC outlet(s) 0U/1U Black :
The short editorial description of APC Basic Rack PDU power distribution unit (PDU) 12 AC outlet(s) 0U/1U Black

Rack PDU, Basic, 1U, 16A, 208/230V, (12)C13
More>>>
APC Basic Rack PDU power distribution unit (PDU) 12 AC outlet(s) 0U/1U Black:
The official marketing text of APC Basic Rack PDU power distribution unit (PDU) 12 AC outlet(s) 0U/1U Black as supplied by the manufacturer

APC Basic Rack PDU , Input: 208V, 230V , Input Connections: IEC-320 C20 , Cord Length: 8.2 feet ( 2.5 meters ) , Output: 208V, 230V , Output Connections: IEC 320 C13.

Includes: Installation guide, Rack Mounting brackets.

Short summary description APC Basic Rack PDU power distribution unit (PDU) 12 AC outlet(s) 0U/1U Black:
This short summary of the APC Basic Rack PDU power distribution unit (PDU) 12 AC outlet(s) 0U/1U Black data-sheet is auto-generated and uses the product title and the first six key specs.

APC Basic Rack PDU, Basic, 0U/1U, Single-phase, Horizontal/Vertical, Black, 12 AC outlet(s)

Long summary description APC Basic Rack PDU power distribution unit (PDU) 12 AC outlet(s) 0U/1U Black:
This is an auto-generated long summary of APC Basic Rack PDU power distribution unit (PDU) 12 AC outlet(s) 0U/1U Black based on the first three specs of the first five spec groups.

APC Basic Rack PDU. PDU types: Basic, Rack capacity: 0U/1U, Type: Single-phase. AC outlets quantity: 12 AC outlet(s), AC outlet types: C13 coupler, Power plug: C20 coupler. Cable length: 98.4" (2.5 m), Certification: cUL Listed,CE,CSA,GOST,Queensland Australia,UL 60950,UL Listed,VDE. Load capacity: 3680 VA, Maximum input current per phase: 16 A, Maximum power: 3680 W. Dimensions (WxDxH): 17.6 x 2.25 x 1.75" (447 x 57.2 x 44.5 mm), Weight: 4.52 lbs (2.05 kg)

Design
PDU types *
Basic
Type
Single-phase
Rack capacity *
0U/1U
Mounting
Horizontal/Vertical
Product color
Black
Ports & interfaces
AC outlets quantity *
12 AC outlet(s)
Power plug
C20 coupler
AC outlet types *
C13 coupler
Input connection type
IEC-320 C20
Output connections
(12) IEC 320 C13
Features
Cable length
98.4" (2.5 m)
Certification
cUL Listed,CE,CSA,GOST,Queensland Australia,UL 60950,UL Listed,VDE
Power
Load capacity
3680 VA
Maximum input current per phase
16 A
Maximum power
3680 W
Weight & dimensions
Dimensions (WxDxH)
17.6 x 2.25 x 1.75" (447 x 57.2 x 44.5 mm)
Weight
4.52 lbs (2.05 kg)
Packaging data
Package dimensions (WxDxH)
18.3 x 9.02 x 2.76" (464 x 229 x 70 mm)
Package weight
8.02 lbs (3.64 kg)
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-25 - 65 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 8 distributor(s)
Polska 2 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
México 2 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)