location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Alienware AW2723DF LED display 27" 2560 x 1440 pixels Quad HD LCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Alienware Check ‘Alienware’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AW2723DF
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GAME-AW2723DF show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184656945
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Alienware’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Alienware: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151134
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:27:06
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Alienware GAME-AW2723DF user manual (7.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Alienware AW2723DF LED display 27" 2560 x 1440 pixels Quad HD LCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 27" LCD IPS
  • - Quad HD 2560 x 1440 pixels 16:9
  • - 280 Hz 1 ms 450 cd/m² 1000:1
  • - NVIDIA G-SYNC AMD FreeSync
  • - F 22 kWh 22.1 W
More>>>
Short summary description Alienware AW2723DF LED display 27" 2560 x 1440 pixels Quad HD LCD Silver:
This short summary of the Alienware AW2723DF LED display 27" 2560 x 1440 pixels Quad HD LCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Alienware AW2723DF, 27", 2560 x 1440 pixels, Quad HD, LCD, 1 ms, Silver

Long summary description Alienware AW2723DF LED display 27" 2560 x 1440 pixels Quad HD LCD Silver:
This is an auto-generated long summary of Alienware AW2723DF LED display 27" 2560 x 1440 pixels Quad HD LCD Silver based on the first three specs of the first five spec groups.

Alienware AW2723DF. Display diagonal: 27", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LCD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Silver

Display
Display diagonal *
27"
Display resolution *
2560 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
Backlight type
LED
Touchscreen *
No
Display brightness (peak)
600 cd/m²
Display brightness (typical)
450 cd/m²
Response time *
1 ms
Anti-glare screen
Yes
Screen shape *
Flat
Supported video modes
480p, 576p, 720p, 1080p, 1440p
Contrast ratio (typical) *
1000:1
Maximum refresh rate *
280 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
1.07 billion colors
Response time (fast)
4 ms
Pixel pitch
0.00906 x 0.00906" (0.23 x 0.23 mm)
Pixel density
108.96 ppi
Horizontal scan range
27 - 415 kHz
Vertical scan range
48 - 280 Hz
Viewable size, horizontal
23.5" (59.7 cm)
Viewable size, vertical
13.2" (33.6 cm)
Viewable size diagonal
27" (68.5 cm)
Display diagonal (metric)
27" (68.5 cm)
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
DisplayHDR 600
Color depth
10 bit
Colour gamut standard
DCI-P3
Color gamut
95%
sRGB coverage (typical)
100%
Performance
NVIDIA G-SYNC *
Yes
NVIDIA G-SYNC type
G-SYNC Compatible
AMD FreeSync *
Yes
AMD FreeSync type
FreeSync Premium Pro
Smart modes
RPG, Sports
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Gaming
Product color *
Silver
Color name
Lunar Light
Front bezel color
Black
Detachable stand
Yes
Feet color
Black, Silver
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-B
Number of upstream ports
1
USB Type-A downstream ports quantity
4
HDMI *
Yes
HDMI ports quantity
2
HDMI version
2.0
DisplayPorts quantity
1
DisplayPort version
1.4
Headphone out *
Yes
HDCP
Yes
HDCP version
2.2
Network
Wi-Fi
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Height adjustment
4.33" (11 cm)
Pivot
Yes
Pivot angle
-90 - 90°
Swiveling
Yes
Swivel angle range
-20 - 20°
Tilt adjustment
Yes
Tilt angle range
-5 - 21°
Power
Energy efficiency class (SDR) *
F
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
22 kWh
Energy consumption (HDR) per 1000 hours *
37 kWh
Power consumption (typical) *
22.1 W
Power consumption (standby) *
0.4 W
Power consumption (max)
105 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power supply type
Internal
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
1272435
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 90%
Operating altitude
0 - 196850.4" (0 - 5000 m)
Non-operating altitude
196850.4 - 480000" (5000 - 12192 m)
Weight & dimensions
Width (with stand)
23.9" (606.6 mm)
Depth (with stand)
10.6" (268 mm)
Height (with stand)
20.3" (516.2 mm)
Weight (with stand)
19.6 lbs (8.91 kg)
Width (without stand)
23.9" (606.6 mm)
Depth (without stand)
2.64" (67 mm)
Height (without stand)
13.9" (354.3 mm)
Weight (without stand)
12.6 lbs (5.71 kg)
Bezel width (side)
0.194" (4.93 mm)
Bezel width (top)
0.194" (4.92 mm)
Bezel width (bottom)
0.539" (1.37 cm)
Packaging data
Package width
9.65" (245.1 mm)
Package depth
29.8" (757.9 mm)
Package height
18.9" (480.1 mm)
Package weight
27.8 lbs (12.6 kg)
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, DisplayPort to Mini DisplayPort, HDMI, USB Type-A
Quick start guide
Yes
Sustainability
Doesn't contain
PVC/BFR
Other features
FPS counter
Yes
Heavy metals free
Hg (mercury)
Compliance certificates
RoHS
Country Distributor
Magyarország 2 distributor(s)
Sverige 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Lithuania 1 distributor(s)