location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Alienware AW920K keyboard Gaming RF Wireless White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Alienware Check ‘Alienware’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AW920K
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AW920K-W-WW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184790397 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Alienware’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Alienware: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47542
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 19:44:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Alienware AW920K keyboard Gaming RF Wireless White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming
  • - RF Wireless Mechanical Cherry MX Red
  • - Full-size (100%) Numeric keypad
  • - Backlight RGB LED
  • - White
  • - 1 pc(s)
More>>>
Short summary description Alienware AW920K keyboard Gaming RF Wireless White:
This short summary of the Alienware AW920K keyboard Gaming RF Wireless White data-sheet is auto-generated and uses the product title and the first six key specs.

Alienware AW920K, Full-size (100%), Wireless, RF Wireless, Mechanical, RGB LED, White

Long summary description Alienware AW920K keyboard Gaming RF Wireless White:
This is an auto-generated long summary of Alienware AW920K keyboard Gaming RF Wireless White based on the first three specs of the first five spec groups.

Alienware AW920K. Keyboard form factor: Full-size (100%), Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard key switch: Mechanical. Backlight type: RGB LED. Recommended usage: Gaming. Product color: White

Keyboard
Keyboard key switch technology
Cherry MX Red
Recommended usage *
Gaming
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard key switch *
Mechanical
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Hot keys
Yes
Programmable hot keys
Yes
Frequency band
2.4 GHz
Bluetooth version
5.1
Design
Backlight *
Yes
Backlight type
RGB LED
Product color *
White
Surface coloration
Monochromatic
Features
Anti-ghosting
Yes
Power
Power source type *
Battery
Keyboard battery type
Built-in battery
Battery life (max)
110 h
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
0 - 90%
Storage relative humidity (H-H)
0 - 95%
Weight & dimensions
Keyboard dimensions (WxDxH)
5.83 x 17.8 x 1.57" (148 x 451 x 40 mm)
Keyboard weight
2.36 lbs (1.07 kg)
Packaging content
Number of products included *
1 pc(s)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 3 distributor(s)
Magyarország 1 distributor(s)
Lithuania 1 distributor(s)