location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite PS-606-HGDG power extension 72" (1.83 m) 6 AC outlet(s) Indoor White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Safe-IT UL 2930 Medical-Grade Power Strip for Patient Care Vicinity, 6 Hospital-Grade Outlets, Safety Covers, Antimicrobial, 6 ft. Cord, Dual Ground
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS-606-HGDG
Category:
Power extensions allow you to increase the distance between the item requiring power and the power source e.g. mains plug socket. They can also be used to increase the number of items that can be powered e.g. a four way power extension allows you to plug in four products into a single mains plug socket.
Power Extensions Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26533
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:48:39
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite PS-606-HGDG power extension 72" (1.83 m) 6 AC outlet(s) Indoor White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Medical-grade power strip approved for use inside and outside patient care vicinities
  • - Meets UL 2930 and NFPA 99 standards for enhancing patient, staff and visitor safety
  • - Input plug with dual ground connection
  • - 6 ft. power cord allows some flexibility in placing power strip away from wall outlet
  • - Antimicrobial protection helps resist the growth of bacteria, viruses, fungi, mold and mildew
  • - Patent Pending
Guarantee: Lifetime Limited Warranty
Long product name Tripp Lite PS-606-HGDG power extension 72" (1.83 m) 6 AC outlet(s) Indoor White :
The short editorial description of Tripp Lite PS-606-HGDG power extension 72" (1.83 m) 6 AC outlet(s) Indoor White

Safe-IT UL 2930 Medical-Grade Power Strip for Patient Care Vicinity, 6 Hospital-Grade Outlets, Safety Covers, Antimicrobial, 6 ft. Cord, Dual Ground
More>>>
Tripp Lite PS-606-HGDG power extension 72" (1.83 m) 6 AC outlet(s) Indoor White:
The official marketing text of Tripp Lite PS-606-HGDG power extension 72" (1.83 m) 6 AC outlet(s) Indoor White as supplied by the manufacturer

UL 2930 Medical-Grade Power Strip Approved for Patient Care Vicinities
The PS-606-HGDG features six NEMA 5-15R-HG "green dot" hospital-grade outlets that supply power to medical equipment used inside patient care vicinities, including operating rooms, therapy rooms and imaging environments. It meets UL 2930 standards with a NEMA 5-15P-HG plug that provides redundant ground connection. The innovative input plug eliminates the need for an additional ground wire, which reduces cable clutter, the potential shock risk and risk of tripping to a patient in the event of a ground fault.

Antimicrobial Protection Helps Provide a Safer, Cleaner and Healthier Work Environment
The Safe-IT™ power strip is protected by an antimicrobial coating that helps resist the growth of bacteria, viruses, fungi, mold and mildew.

Premium Safety Features Help Ensure Proper Power Connections
With no central power switch, this power strip presents no danger of accidental shutoff and cutting off power to essential devices. Resettable 15-amp circuit breakers protect connected equipment against overloads. Locking plastic safety covers are included to block access to unused outlets.

Ready for Installation in Demanding Medical Environments
The six-foot cord allows positioning the medical device away from a standard NEMA 5-15R duplex wall outlet. Built-in mounting flanges and integrated keyhole slots let you mount the all-metal housing to benches, stands, mobile carts, IV poles or any other areas containing multiple cord-and-plug-connected medical electrical equipment used in patient care vicinities.

Short summary description Tripp Lite PS-606-HGDG power extension 72" (1.83 m) 6 AC outlet(s) Indoor White:
This short summary of the Tripp Lite PS-606-HGDG power extension 72" (1.83 m) 6 AC outlet(s) Indoor White data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite PS-606-HGDG, 72" (1.83 m), Indoor, NEMA 5-15R, Angled, Metal, White

Long summary description Tripp Lite PS-606-HGDG power extension 72" (1.83 m) 6 AC outlet(s) Indoor White:
This is an auto-generated long summary of Tripp Lite PS-606-HGDG power extension 72" (1.83 m) 6 AC outlet(s) Indoor White based on the first three specs of the first five spec groups.

Tripp Lite PS-606-HGDG. Cable length: 72" (1.83 m), Placement supported: Indoor, AC outlet types: NEMA 5-15R. AC outlets quantity: 6 AC outlet(s). AC input voltage: 120 V, Maximum input power: 1800 W, Maximum current: 15 A. Width: 2.5" (63.5 mm), Depth: 13.6" (346.2 mm), Height: 1.86" (47.2 mm). Number of products included: 1 pc(s), Package width: 10.4" (264.9 mm), Package depth: 17.6" (447 mm)

Features
AC outlet types
NEMA 5-15R
Cable length *
72" (1.83 m)
Power plug form factor
Angled
Placement supported *
Indoor
On/off switch *
No
Housing material
Metal
Product color
White
Country of origin
China
Ports & interfaces
AC outlets quantity *
6 AC outlet(s)
Power
AC input voltage
120 V
Maximum input power
1800 W
Maximum current
15 A
Weight & dimensions
Width
2.5" (63.5 mm)
Depth
13.6" (346.2 mm)
Height
1.86" (47.2 mm)
Weight
3.09 lbs (1.4 kg)
Technical details
Sustainability compliance
Yes
Sustainability certificates
RoHS
Compliance certificates
RoHS
Packaging data
Number of products included
1 pc(s)
Package width
10.4" (264.9 mm)
Package depth
17.6" (447 mm)
Package height
3.43" (87.1 mm)
Package weight
4.3 lbs (1.95 kg)
Logistics data
Master (outer) case width
11.2" (285 mm)
Master (outer) case length
18.4" (467.1 mm)
Master (outer) case height
18.3" (465.1 mm)
Master (outer) case weight
23.8 lbs (10.8 kg)
Quantity per master (outer) case
5 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332262261
Brand Image Article code product Stock Price from
Tripp Lite PS222DATAM power extension 120.1" (3.05 m) 2 AC outlet(s) Indoor Black Tripp Lite PS222DATAM power extension 120.1" (3.05 m) 2 AC outlet(s) Indoor Black
(show image)
PS222DATAM Power It! 2-Outlet In-Desk Power and Charging Dock - 4x USB-A, USB-B, HDMI, RJ11, RJ45, 10 ft. Cord, Antimicrobial Protection, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS26PD32WCAM power extension 72" (1.83 m) 2 AC outlet(s) Indoor White Tripp Lite PS26PD32WCAM power extension 72" (1.83 m) 2 AC outlet(s) Indoor White
(show image)
PS26PD32WCAM Safe-IT 32W 2-Outlet Power Strip - 5-15R Outlets, 3 USB Ports, 6 ft. (1.8 m) Cord, Antimicrobial Protection, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS22POPAM power extension 120.1" (3.05 m) 2 AC outlet(s) Indoor Black Tripp Lite PS22POPAM power extension 120.1" (3.05 m) 2 AC outlet(s) Indoor Black
(show image)
PS22POPAM Power It! 2-Outlet Pop-Up Power and Charging Dock - 2x USB-A, 6 ft. Cord, Antimicrobial Protection, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS-415-HGDG power extension 179.9" (4.57 m) 4 AC outlet(s) Indoor White Tripp Lite PS-415-HGDG power extension 179.9" (4.57 m) 4 AC outlet(s) Indoor White
(show image)
PS-415-HGDG Safe-IT UL 2930 Medical-Grade Power Strip for Patient Care Vicinity, 4 Hospital-Grade Outlets, Safety Covers, Antimicrobial, 15 ft. Cord, Dual Ground 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS-615-HGDG power extension 179.9" (4.57 m) 6 AC outlet(s) Indoor White Tripp Lite PS-615-HGDG power extension 179.9" (4.57 m) 6 AC outlet(s) Indoor White
(show image)
PS-615-HGDG Safe-IT UL 2930 Medical-Grade Power Strip for Patient Care Vicinity, 6 Hospital-Grade Outlets, Safety Covers, Antimicrobial, 15 ft. Cord, Dual Ground 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS3G15 power extension 59.1" (1.5 m) 3 AC outlet(s) Indoor White Tripp Lite PS3G15 power extension 59.1" (1.5 m) 3 AC outlet(s) Indoor White
(show image)
PS3G15 PS3G15 3-Outlet Power Strip - German Type F Schuko Outlets, 220-250V, 16A, 1.5 m Cord, Schuko Plug, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS5F3USB power extension 118.1" (3 m) 5 AC outlet(s) Indoor White Tripp Lite PS5F3USB power extension 118.1" (3 m) 5 AC outlet(s) Indoor White
(show image)
PS5F3USB PS5F3USB 5-Outlet Power Strip with USB Charging - French Type E Outlets, 220-250V, 16A, 3 m Cord, Type E Plug, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS5G15 power extension 59.1" (1.5 m) 5 AC outlet(s) Indoor White Tripp Lite PS5G15 power extension 59.1" (1.5 m) 5 AC outlet(s) Indoor White
(show image)
PS5G15 PS5G15 5-Outlet Power Strip - German Type F Schuko Outlets, 220-250V, 16A, 1.5 m Cord, Schuko Plug, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS6B18 power extension 70.9" (1.8 m) 6 AC outlet(s) Indoor White Tripp Lite PS6B18 power extension 70.9" (1.8 m) 6 AC outlet(s) Indoor White
(show image)
PS6B18 PS6B18 6-Outlet Power Strip - British BS1363A Outlets, 220-250V AC, 13A, 1.8 m Cord, BS1363A Plug, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS4B18 power extension 70.9" (1.8 m) 4 AC outlet(s) Indoor White Tripp Lite PS4B18 power extension 70.9" (1.8 m) 4 AC outlet(s) Indoor White
(show image)
PS4B18 PS4B18 4-Outlet Power Strip - British BS1363A Outlets, 220-250V AC, 13A, 1.8 m Cord, BS1363A Plug, White 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)