location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U457-1M2-NVME-L storage drive enclosure SSD enclosure Black M.2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U457-1M2-NVME-L USB-C to M.2 NVMe and SATA SSD (M-Key) Gaming Enclosure Adapter - USB 3.2 Gen 2 (10 Gbps), LEDs
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U457-1M2-NVME-L
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332274847 show
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27569
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 03:09:58
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U457-1M2-NVME-L storage drive enclosure SSD enclosure Black M.2
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Accepts M.2 NVMe or SSD hard drive sizes of 2230, 2242, 2260 and 2280
  • - Supports USB 3.2 Gen 2 speeds up to 10 Gbps to ensure lightning-fast data transfers
  • - Vibrant LEDs enhance your computer gaming installation with colorful atmosphere
  • - UASP compatible for up to 70% faster read and 40% faster write performance
  • - Plug-and-play operation with no software required for easy installation
Guarantee: 1-year limited
Long product name Tripp Lite U457-1M2-NVME-L storage drive enclosure SSD enclosure Black M.2 :
The short editorial description of Tripp Lite U457-1M2-NVME-L storage drive enclosure SSD enclosure Black M.2

USB-C to M.2 NVMe and SATA SSD (M-Key) Gaming Enclosure Adapter - USB 3.2 Gen 2 (10 Gbps), LEDs
More>>>
Tripp Lite U457-1M2-NVME-L storage drive enclosure SSD enclosure Black M.2:
The official marketing text of Tripp Lite U457-1M2-NVME-L storage drive enclosure SSD enclosure Black M.2 as supplied by the manufacturer

Connect a High-Performance External Drive to Your Computer’s USB-C or Thunderbolt 3 Port
When the hard drive on your computer is not large enough to hold your entire video game library, the U457-1M2-NVME-L helps you add external storage and access files stashed on NVMe drives. This dependable gaming enclosure adapter allows you to connect an M.2 NVMe (non-volatile memory express) or SATA SSD (solid state drive) to your computer’s USB-C or Thunderbolt 3 port.

Transfers Data at Fast USB 3.2 Gen 2 Speeds with UASP Support
This adapter supports USB 3.2 Gen 2 data transfer rates up to 10 Gbps to give you faster data storage, retrieval and backup capacity. It reads data up to 70 percent faster and writes up to 40 percent faster when connected to a UASP (USB Attached SCSI Protocol) host controller. The enclosure is backward compatible with previous USB generations, allowing you to use it with older equipment. It works with Windows, macOS and Linux operating systems.

Ideal for Static Gaming Computer Installations or Gaming on the Go
Storing, managing and accessing your video game library on external NVMe or SSD allows for more flexibility, smoother operation and less time spent on loading screens than traditional internal HDD (hard disk drive). Alternating RGB (red/green/blue) LED lighting fits the popular modern gaming aesthetic seen on mice, keyboards, computer towers and other aspects of computer gaming installations. The slim aluminum case fits easily into your laptop bag or backpack so you can take it with you wherever you go.

Compatible with a Variety of M.2 NVMe or SATA SSD Hard Drives
The U457-1M2-NVME-L is compatible with a wide range of external storage drives and sizes, including 2230, 2242, 2260 and 2280 SSD. It is compatible with M-Key, B+M Key (SATA) and B+M Key (NVMe) SSD types. A blue LED on the front panel indicates data is transferring properly.

Just Plug and Play with No Software or Power Supply Required
The enclosure works right out of the box. Simply open the enclosure with the included mini screwdriver, insert your M.2 NVME or SATA SSD drive (not included), and plug the enclosure into the host computer's USB-C or Thunderbolt 3 port with the included USB-C cable. Bright LEDs illuminate as soon as the device is connected. No software, drivers or external power supply is required.

Short summary description Tripp Lite U457-1M2-NVME-L storage drive enclosure SSD enclosure Black M.2:
This short summary of the Tripp Lite U457-1M2-NVME-L storage drive enclosure SSD enclosure Black M.2 data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U457-1M2-NVME-L, SSD enclosure, M.2, M.2, Serial ATA III, 10 Gbit/s, USB connectivity, Black

Long summary description Tripp Lite U457-1M2-NVME-L storage drive enclosure SSD enclosure Black M.2:
This is an auto-generated long summary of Tripp Lite U457-1M2-NVME-L storage drive enclosure SSD enclosure Black M.2 based on the first three specs of the first five spec groups.

Tripp Lite U457-1M2-NVME-L. Product type: SSD enclosure. Number of storage drives supported: 1, Storage drive size: M.2, Supported storage drive interfaces: M.2, Serial ATA III. Data transfer rate: 10 Gbit/s. Product color: Black. USB connector type: USB Type-C

Storage
Number of storage drives supported *
1
Storage drive size *
M.2
Supported storage drive interfaces *
M.2, Serial ATA III
Supported storage drive lengths
30, 42, 60, 80 mm
Ports & interfaces
USB connectivity *
Yes
USB version
2.0/3.2 Gen 2 (3.1 Gen 2)
USB connector type
USB Type-C
USB connector gender
Female
USB ports quantity
1
Design
Product type *
SSD enclosure
Product color *
Black
Material
Aluminum
LED indicators
Yes
Performance
Data transfer rate
10 Gbit/s
UASP support
Yes
Country of origin
China
Power
Power source type
USB
Operational conditions
Operating temperature (T-T)
10 - 70 °C
Storage temperature (T-T)
0 - 65 °C
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 80%
Weight & dimensions
Width
4.38" (111.2 mm)
Depth
1.54" (39 mm)
Height
0.783" (19.9 mm)
Weight
4.94 oz (140 g)
Package width
5.12" (130 mm)
Package depth
5.71" (145 mm)
Package height
1.38" (35.1 mm)
Package weight
8.11 oz (230 g)
Packaging content
Cables included
USB Type-C to USB Type-C
Screws included
Yes
Screwdriver included
Yes
Manual
Yes
Technical details
Sustainability compliance
Yes
Sustainability certificates
REACH, RoHS, WEEE
Compliance certificates
REACH, RoHS, WEEE
Logistics data
Harmonized System (HS) code
8473.30.9100
Master (outer) case width
7.87" (199.9 mm)
Master (outer) case length
10.8" (275.1 mm)
Master (outer) case height
6.5" (165.1 mm)
Master (outer) case weight
5.73 lbs (2.6 kg)
Quantity per master (outer) case
10 pc(s)
Country Distributor
United States 1 distributor(s)