LG logo

LG F4J6TM0W washer dryer Freestanding Front-load White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
176478
Info modified on:
27 May 2024, 13:28:48
Short summary description LG F4J6TM0W washer dryer Freestanding Front-load White:

LG F4J6TM0W, Front-load, Freestanding, White, Left, Buttons, Rotary, LED

Long summary description LG F4J6TM0W washer dryer Freestanding Front-load White:

LG F4J6TM0W. Loading type: Front-load, Appliance placement: Freestanding, Product color: White. Drying capacity: 11 lbs (5 kg), Maximum spin speed: 1400 RPM, Washing capacity: 17.6 lbs (8 kg). Door opening angle: 120°. Water consumption washing & drying per cycle: 110 L, Energy consumption washing per cycle: 1 kWh, Energy consumption washing & drying per cycle: 5.44 kWh. Depth: 22" (560 mm), Width: 23.6" (600 mm), Height: 33.5" (850 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.