Veho M8 Aluminum 20 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41719
Info modified on:
26 Dec 2023, 08:47:30
Short summary description Veho M8 Aluminum 20 W:

Veho M8, 1.97" (5 cm), 20 W, 60 - 18000 Hz, 4 Ω, 85 dB, 2%

Long summary description Veho M8 Aluminum 20 W:

Veho M8. Driver diameter: 1.97" (5 cm). RMS rated power: 20 W, Frequency range: 60 - 18000 Hz, Impedance: 4 Ω. Connectivity technology: Wired & Wireless, Bluetooth profiles: A2DP, AVRCP. Product color: Aluminum, Product design: Stand, Housing material: Aluminum. Recommended usage: Universal

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.