Veho MUVI Atom 2 MP Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26922
Info modified on:
18 May 2018, 09:40:00
Short summary description Veho MUVI Atom 2 MP Black:

Veho MUVI Atom, 2 MP, 1.06 oz (30 g), Black

Long summary description Veho MUVI Atom 2 MP Black:

Veho MUVI Atom. Total megapixels: 2 MP. Digital zoom: 2x. Camcorder media type: Memory card, Compatible memory cards: MicroSD (TransFlash), Maximum memory card size: 8 GB. Minimum illumination: 1 lx. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.