location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Vanguard Nivelo 214 tripod Digital/film cameras 3 leg(s) Black, Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vanguard Check ‘Vanguard’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Nivelo 214
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NIVELO 214PK
Category:
Portable three-legged frame, used as a platform for supporting the weight and maintaining the stability of some other object such as a camera.
Tripods Check ‘Vanguard’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vanguard: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5275
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Vanguard Nivelo 214 tripod Digital/film cameras 3 leg(s) Black, Pink
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum weight capacity: 4.41 lbs (2 kg)
  • - Purpose: Digital/film cameras
  • - 3 leg(s)
  • - Height (max): 47.2" (120 cm)
  • - Black, Pink
Long product name Vanguard Nivelo 214 tripod Digital/film cameras 3 leg(s) Black, Pink :
The short editorial description of Vanguard Nivelo 214 tripod Digital/film cameras 3 leg(s) Black, Pink

Nivelo 214, 0.73kg, 2kg Max, Pink
More>>>
Short summary description Vanguard Nivelo 214 tripod Digital/film cameras 3 leg(s) Black, Pink:
This short summary of the Vanguard Nivelo 214 tripod Digital/film cameras 3 leg(s) Black, Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Vanguard Nivelo 214, 3 leg(s), Black, Pink, 47.2" (120 cm), 25.7 oz (730 g)

Long summary description Vanguard Nivelo 214 tripod Digital/film cameras 3 leg(s) Black, Pink:
This is an auto-generated long summary of Vanguard Nivelo 214 tripod Digital/film cameras 3 leg(s) Black, Pink based on the first three specs of the first five spec groups.

Vanguard Nivelo 214. Maximum weight capacity: 4.41 lbs (2 kg), Number of legs: 3 leg(s). Height (max): 47.2" (120 cm), Weight: 25.7 oz (730 g). Product color: Black, Pink

Brand Image Article code product Stock Price from
Vanguard

Vanguard Nivelo 214 tripod Digital/film cameras 3 leg(s) Black, Silver
(show image)
NIVELO 214SL Nivelo 214 0.00
(excl. VAT)
0 (incl. VAT)
Vanguard

Vanguard Nivelo 214 tripod Digital/film cameras 3 leg(s) Black
(show image)
NIVELO 214BK Nivelo 214 0.00
(excl. VAT)
0 (incl. VAT)
Vanguard

Vanguard Nivelo 214 tripod Digital/film cameras 3 leg(s) Black, White
(show image)
NIVELO 214WH Nivelo 214 0.00
(excl. VAT)
0 (incl. VAT)