location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Vanguard Nivelo 214 tripod Digital/film cameras 3 leg(s) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vanguard Check ‘Vanguard’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Nivelo 214
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NIVELO 214BK show
Show alternative article codes used in the online market place
Category:
Portable three-legged frame, used as a platform for supporting the weight and maintaining the stability of some other object such as a camera.
Tripods Check ‘Vanguard’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vanguard: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2371
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 10:07:20
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Vanguard Nivelo 214 tripod Digital/film cameras 3 leg(s) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum weight capacity: 4.41 lbs (2 kg)
  • - Purpose: Digital/film cameras
  • - 3 leg(s)
  • - Height (max): 47.2" (120 cm)
  • - Black
Long product name Vanguard Nivelo 214 tripod Digital/film cameras 3 leg(s) Black :
The short editorial description of Vanguard Nivelo 214 tripod Digital/film cameras 3 leg(s) Black

Nivelo 214, 0.73kg, 2kg Max, Black
More>>>
Short summary description Vanguard Nivelo 214 tripod Digital/film cameras 3 leg(s) Black:
This short summary of the Vanguard Nivelo 214 tripod Digital/film cameras 3 leg(s) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Vanguard Nivelo 214, 3 leg(s), Black, 47.2" (120 cm), 25.7 oz (730 g)

Long summary description Vanguard Nivelo 214 tripod Digital/film cameras 3 leg(s) Black:
This is an auto-generated long summary of Vanguard Nivelo 214 tripod Digital/film cameras 3 leg(s) Black based on the first three specs of the first five spec groups.

Vanguard Nivelo 214. Maximum weight capacity: 4.41 lbs (2 kg), Number of legs: 3 leg(s). Height (max): 47.2" (120 cm), Weight: 25.7 oz (730 g). Product color: Black

Brand Image Article code product Stock Price from
Vanguard

Vanguard Nivelo 214 tripod Digital/film cameras 3 leg(s) Black, Pink
(show image)
NIVELO 214PK Nivelo 214 0.00
(excl. VAT)
0 (incl. VAT)
Vanguard

Vanguard Nivelo 214 tripod Digital/film cameras 3 leg(s) Black, Silver
(show image)
NIVELO 214SL Nivelo 214 0.00
(excl. VAT)
0 (incl. VAT)
Vanguard

Vanguard Nivelo 214 tripod Digital/film cameras 3 leg(s) Black, White
(show image)
NIVELO 214WH Nivelo 214 0.00
(excl. VAT)
0 (incl. VAT)