Van der Meulen logo

Van der Meulen 1386032 wax candle Round Multicolor

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9122
Info modified on:
22 Feb 2024, 18:37:46
Short summary description Van der Meulen 1386032 wax candle Round Multicolor:

Van der Meulen 1386032, Round, Multicolor

Long summary description Van der Meulen 1386032 wax candle Round Multicolor:

Van der Meulen 1386032. Master (outer) case width: 15.4" (390 mm), Master (outer) case length: 15.7" (400 mm), Master (outer) case height: 8.66" (220 mm). Package width: 3.74" (95 mm), Package depth: 3.74" (95 mm), Package height: 1.89" (48 mm)

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.