Vaddio 999-9570-001, Black, DC, 48 V, 1.37 A, AC, HDMI, LAN (RJ-45)
Vaddio 999-9570-001. Product color: Black. Power source type: DC, DC input voltage: 48 V, Input current: 1.37 A. Cables included: AC, HDMI, LAN (RJ-45)