Vaddio logo

Vaddio 999-8250-001 AV conferencing bridge 1920 x 1080 pixels Ethernet LAN Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109827
Info modified on:
26 Dec 2023, 08:32:45
Short summary description Vaddio 999-8250-001 AV conferencing bridge 1920 x 1080 pixels Ethernet LAN Black:

Vaddio 999-8250-001, 1920 x 1080 pixels, 60 fps, Black, 0 - 40 °C, 20 - 80%, 18.9" (480.8 mm)

Long summary description Vaddio 999-8250-001 AV conferencing bridge 1920 x 1080 pixels Ethernet LAN Black:

Vaddio 999-8250-001. Maximum resolution: 1920 x 1080 pixels, Frame rate: 60 fps. Product color: Black. Width: 18.9" (480.8 mm), Depth: 7" (177.8 mm), Height: 1.72" (43.7 mm). Cables included: AC, LAN (RJ-45), USB Type-A to USB Type-B

Video
Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.