V7 WWSS1GS-1E, 17.6 lbs (8 kg), 13", 30", 3.94 x 3.94" (100 x 100 mm), Height adjustment, Silver
V7 WWSS1GS-1E. Maximum weight capacity: 17.6 lbs (8 kg), Minimum screen size: 13", Maximum screen size: 30", Minimum VESA mount: 2.95 x 2.95" (75 x 75 mm), Maximum VESA mount: 3.94 x 3.94" (100 x 100 mm). Height adjustment. Product color: Silver