V7 logo

V7 Patch Cables RJ45M/M (UTP) Grey networking cable Gray 39.4" (1 m)

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20500
Info modified on:
07 Mar 2024, 15:34:52
Short summary description V7 Patch Cables RJ45M/M (UTP) Grey networking cable Gray 39.4" (1 m):

V7 Patch Cables RJ45M/M (UTP) Grey, 39.4" (1 m), RJ45, Gray

Long summary description V7 Patch Cables RJ45M/M (UTP) Grey networking cable Gray 39.4" (1 m):

V7 Patch Cables RJ45M/M (UTP) Grey. Cable length: 39.4" (1 m), Connector 2: RJ45, Product color: Gray

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.