Bullet Points V7 Standard keyboard USB QWERTY Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
Guarantee:
2 years
Long product name V7 Standard keyboard USB QWERTY Black
:
The short editorial description of V7 Standard keyboard USB QWERTY Black
Standard Keyboard, USB, Black
More>>>
V7 Standard keyboard USB QWERTY Black:
The official marketing text of V7 Standard keyboard USB QWERTY Black as supplied by the manufacturer
The V7 Standard Keyboard is an elegant curve-key input device designed for easy use. There is no software installation required, just a simple connection. Plug it in and enjoy excellent performance and a comfortable feel.
With its sleek contemporary design and compact style, the V7 Classic Keyboard looks great on any desk, and saves space as well – overall, an unbeatable value!
Short summary description V7 Standard keyboard USB QWERTY Black:
This short summary of the V7 Standard keyboard USB QWERTY Black data-sheet is auto-generated and uses the product title and the first six key specs.
V7 Standard Keyboard, Wired, USB, QWERTY, Black
Long summary description V7 Standard keyboard USB QWERTY Black:
This is an auto-generated long summary of V7 Standard keyboard USB QWERTY Black based on the first three specs of the first five spec groups.
V7 Standard Keyboard. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY, Keyboard number of keys: 104. Product color: Black