upcycle it logo

upcycle it Lenovo ThinkPad T490 (Refurbished) A Intel® Core™ i5 i5-8365U Laptop 14" Full HD 16 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Nordic Black

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6060
Info modified on:
10 Jul 2025, 12:00:41
Short summary description upcycle it Lenovo ThinkPad T490 (Refurbished) A Intel® Core™ i5 i5-8365U Laptop 14" Full HD 16 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Nordic Black:

upcycle it Lenovo ThinkPad T490 (Refurbished) A, Intel® Core™ i5, 1.6 GHz, 14", 1920 x 1080 pixels, 16 GB, 256 GB

Long summary description upcycle it Lenovo ThinkPad T490 (Refurbished) A Intel® Core™ i5 i5-8365U Laptop 14" Full HD 16 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Nordic Black:

upcycle it Lenovo ThinkPad T490 (Refurbished) A. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8365U, Processor frequency: 1.6 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Pro. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.