upcycle it logo

upcycle it Lenovo ThinkPad T450 (Refurbished) C Intel® Core™ i5 i5-5300U Laptop 14" HD+ 8 GB DDR3L-SDRAM 180 GB SSD Windows 10 Pro German Black

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3664
Info modified on:
25 Mar 2025, 19:22:36
Short summary description upcycle it Lenovo ThinkPad T450 (Refurbished) C Intel® Core™ i5 i5-5300U Laptop 14" HD+ 8 GB DDR3L-SDRAM 180 GB SSD Windows 10 Pro German Black:

upcycle it Lenovo ThinkPad T450 (Refurbished) C, Intel® Core™ i5, 2.3 GHz, 14", 1600 x 900 pixels, 8 GB, 180 GB

Long summary description upcycle it Lenovo ThinkPad T450 (Refurbished) C Intel® Core™ i5 i5-5300U Laptop 14" HD+ 8 GB DDR3L-SDRAM 180 GB SSD Windows 10 Pro German Black:

upcycle it Lenovo ThinkPad T450 (Refurbished) C. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5300U, Processor frequency: 2.3 GHz. Display diagonal: 14", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 180 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 10 Pro. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.