upcycle it Lenovo ThinkPad T14s Gen 1 (Refurbished) A, Intel® Core™ i7, 1.8 GHz, 14", 3840 x 2160 pixels, 16 GB, 1 TB
upcycle it Lenovo ThinkPad T14s Gen 1 (Refurbished) A. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10510U, Processor frequency: 1.8 GHz. Display diagonal: 14", HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Pro. Product color: Black