upcycle it logo

upcycle it Lenovo ThinkPad T14s 1. Gen (Refurbished) A AMD Ryzen™ 5 PRO 4650U Laptop 14" Full HD 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro German Black

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5238
Info modified on:
19 Mar 2025, 16:59:10
Short summary description upcycle it Lenovo ThinkPad T14s 1. Gen (Refurbished) A AMD Ryzen™ 5 PRO 4650U Laptop 14" Full HD 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro German Black:

upcycle it Lenovo ThinkPad T14s 1. Gen (Refurbished) A, AMD Ryzen™ 5 PRO, 2.1 GHz, 14", 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description upcycle it Lenovo ThinkPad T14s 1. Gen (Refurbished) A AMD Ryzen™ 5 PRO 4650U Laptop 14" Full HD 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro German Black:

upcycle it Lenovo ThinkPad T14s 1. Gen (Refurbished) A. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5 PRO, Processor model: 4650U, Processor frequency: 2.1 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 11 Pro. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.