UNYKAch logo

UNYKAch 2U 19″ UK 2129 Rack Black, Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51539
Info modified on:
27 Dec 2024, 14:23:42
Short summary description UNYKAch 2U 19″ UK 2129 Rack Black, Silver:

UNYKAch 2U 19″ UK 2129, Rack, PC, Black, Silver, micro ATX, SGCC, 2U

Long summary description UNYKAch 2U 19″ UK 2129 Rack Black, Silver:

UNYKAch 2U 19″ UK 2129. Form factor: Rack, Type: PC, Product color: Black, Silver. Supported power supply form factors: ATX. Supported HDD sizes: 2.5,3.5". Width: 17" (431 mm), Depth: 15" (381 mm), Height: 3.54" (90 mm). Package width: 21.3" (540 mm), Package depth: 18.3" (465 mm), Package height: 6.3" (160 mm)

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.