UNYKAch logo

UNYKAch Dark Shadow Tower Black 500 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60504
Info modified on:
14 Mar 2024, 19:47:44
Short summary description UNYKAch Dark Shadow Tower Black 500 W:

UNYKAch Dark Shadow, Tower, PC, Black, micro ATX, Metal, SGCC, 5.51" (14 cm)

Long summary description UNYKAch Dark Shadow Tower Black 500 W:

UNYKAch Dark Shadow. Form factor: Tower, Type: PC, Product color: Black. Power supply: 500 W, Supported power supply form factors: ATX. Supported HDD sizes: 2.5,3.5,5.25". Width: 6.81" (173 mm), Depth: 15.9" (405 mm), Height: 14.6" (370 mm). Package width: 8.23" (209 mm), Package depth: 15.9" (405 mm), Package height: 17.5" (445 mm)

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.