UNYKAch logo

UNYKAch SFX 450W power supply unit Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34014
Info modified on:
10 Aug 2024, 11:51:25
Short summary description UNYKAch SFX 450W power supply unit Silver:

UNYKAch SFX 450W, 450 W, 230 V, 50 - 60 Hz, 20 A, 23 A, 20 A

Long summary description UNYKAch SFX 450W power supply unit Silver:

UNYKAch SFX 450W. Total power: 450 W, AC input voltage: 230 V, AC input frequency: 50 - 60 Hz. SATA power cable length: 330,480 mm, Peripheral (Molex) power cable length: 430,330,480 mm, CPU power cable length: 16.9" (43 cm). Purpose: PC/server, Power supply unit (PSU) form factor: SFX, Noise level: 28 dB. Product color: Silver, Fan diameter: 3.15" (8 cm). Compliance certificates: RoHS, Certification: EUP 2013 / EN60950 / TÜV

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.