UNYKAch logo

UNYKAch TFX 350W 80 Plus Bronze power supply unit 20+4 pin ATX Silver

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2209
Info modified on:
04 Aug 2023, 00:10:46
Short summary description UNYKAch TFX 350W 80 Plus Bronze power supply unit 20+4 pin ATX Silver:

UNYKAch TFX 350W 80 Plus Bronze, 350 W, 100 - 240 V, 47 - 63 Hz, 5 A, 9.9 W, 15 W

Long summary description UNYKAch TFX 350W 80 Plus Bronze power supply unit 20+4 pin ATX Silver:

UNYKAch TFX 350W 80 Plus Bronze. Total power: 350 W, AC input voltage: 100 - 240 V, AC input frequency: 47 - 63 Hz. Motherboard power connector: 20+4 pin ATX, Motherboard power cable length: 15" (38 cm), SATA power cable length: 380,500 mm. Purpose: Server, Power supply unit (PSU) form factor: TFX, 80 PLUS certification: 80 PLUS Bronze. Product color: Silver, Cooling type: Active, Fan diameter: 3.15" (8 cm). Certification: CE, ROHS, EN60950, TÚV, 80+BRONCE

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.