UNYKAch logo

UNYKAch Armor C21 Tower Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53841
Info modified on:
14 Mar 2024, 19:42:11
Short summary description UNYKAch Armor C21 Tower Black:

UNYKAch Armor C21, Tower, PC, Black, micro ATX, SPCC, 5.91" (15 cm)

Long summary description UNYKAch Armor C21 Tower Black:

UNYKAch Armor C21. Form factor: Tower, Type: PC, Product color: Black. Front fans diameters supported: 120 mm, Rear fans diameters supported: 120 mm, Top fans diameters supported: 120 mm. Supported HDD sizes: 2.5,3.5". Width: 7.28" (185 mm), Depth: 14.3" (362 mm), Height: 15.7" (400 mm). Package width: 9.25" (235 mm), Package depth: 17.2" (438 mm), Package height: 17" (433 mm)

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.