Turtle Beach logo

Turtle Beach Ear Force Stealth 400 Headset Wireless Head-band Gaming Black, Blue

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55282
Info modified on:
21 Dec 2022, 14:23:06
Short summary description Turtle Beach Ear Force Stealth 400 Headset Wireless Head-band Gaming Black, Blue:

Turtle Beach Ear Force Stealth 400, Wireless, Gaming, 20 - 20000 Hz, 8.6 oz (243.8 g), Headset, Black, Blue

Long summary description Turtle Beach Ear Force Stealth 400 Headset Wireless Head-band Gaming Black, Blue:

Turtle Beach Ear Force Stealth 400. Product type: Headset. Connectivity technology: Wireless. Recommended usage: Gaming. Headphone frequency: 20 - 20000 Hz. Weight: 8.6 oz (243.8 g). Product color: Black, Blue

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.