Trust logo

Trust ALSET-2000 security alarm system White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91136
Info modified on:
08 Feb 2024, 15:17:14
Short summary description Trust ALSET-2000 security alarm system White:

Trust ALSET-2000, White, Smartphone, Tablets, 4724.4" (120 m), 868 MHz, Alkaline, 3 V

Long summary description Trust ALSET-2000 security alarm system White:

Trust ALSET-2000. Product color: White, Compatible products: Smartphone, Tablets. Maximum outdoor range: 4724.4" (120 m), Operating frequency: 868 MHz. Battery technology: Alkaline, Battery voltage: 3 V. Number of door/window sensors: 1 pc(s), Number of motion sensors: 1 pc(s), Motion sensor technology: Passive infrared (PIR) sensor

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.