Trust logo

Trust GXT 922 YBAR mouse Gaming Right-hand USB Type-A Mechanical 7200 DPI

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
180855
Info modified on:
10 Mar 2025, 22:41:48
Short summary description Trust GXT 922 YBAR mouse Gaming Right-hand USB Type-A Mechanical 7200 DPI:

Trust GXT 922 YBAR, Right-hand, Mechanical, USB Type-A, 7200 DPI, Black

Long summary description Trust GXT 922 YBAR mouse Gaming Right-hand USB Type-A Mechanical 7200 DPI:

Trust GXT 922 YBAR. Form factor: Right-hand. Movement detection technology: Mechanical, Device interface: USB Type-A, Movement resolution: 7200 DPI, Buttons type: Pressed buttons, Buttons quantity: 6, Scroll type: Wheel, Acceleration (max): 20 G. Illumination color: Multi. Power source: Cable. Product color: Black

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.