Trust logo

Trust GXT 845 Tural keyboard Mouse included Gaming USB QWERTY UK English Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44085
Info modified on:
18 Jun 2024, 11:52:34
Short summary description Trust GXT 845 Tural keyboard Mouse included Gaming USB QWERTY UK English Black:

Trust GXT 845 Tural, Full-size (100%), Wired, USB, QWERTY, Black, Mouse included

Long summary description Trust GXT 845 Tural keyboard Mouse included Gaming USB QWERTY UK English Black:

Trust GXT 845 Tural. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY, Recommended usage: Gaming. Product color: Black. Mouse included

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.