Trust logo

Trust GXT 838 Azor keyboard Mouse included Gaming USB Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100751
Info modified on:
10 Mar 2025, 22:41:27
Short summary description Trust GXT 838 Azor keyboard Mouse included Gaming USB Black:

Trust GXT 838 Azor, Full-size (100%), Wired, USB, RGB LED, Black, Mouse included

Long summary description Trust GXT 838 Azor keyboard Mouse included Gaming USB Black:

Trust GXT 838 Azor. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB. Backlight type: RGB LED. Recommended usage: Gaming. Product color: Black. Mouse included

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.