Trust logo

Trust GXT 698 Torro speaker set 90 W Universal Black 5.1 channels 10 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71242
Info modified on:
10 Mar 2025, 22:40:20
Short summary description Trust GXT 698 Torro speaker set 90 W Universal Black 5.1 channels 10 W:

Trust GXT 698 Torro, 5.1 channels, 90 W, Universal, Black, 180 W, 55.1" (1.4 m)

Long summary description Trust GXT 698 Torro speaker set 90 W Universal Black 5.1 channels 10 W:

Trust GXT 698 Torro. Audio output channels: 5.1 channels, RMS rated power: 90 W, Recommended usage: Universal. Satellite speakers RMS power: 10 W, Satellite speaker frequency range: 20 - 20000 Hz, Satellite speaker impedance: 4 Ω. Center speaker frequency range: 20 - 20000 Hz, Center speaker impedance: 4 Ω, Center speaker dimensions (WxDxH): 10.2 x 3.94 x 3.9" (260 x 100 x 99 mm). Subwoofer RMS power: 30 W, Subwoofer dimensions (WxDxH): 9.84 x 10.7 x 10.2" (250 x 272 x 260 mm), Subwoofer weight: 7.72 lbs (3.5 kg). Weight: 14.1 lbs (6.39 kg)

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.