Trust logo

Trust GXT 865 Asta keyboard Gaming USB Italian Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
152792
Info modified on:
10 Mar 2025, 22:40:59
Short summary description Trust GXT 865 Asta keyboard Gaming USB Italian Black:

Trust GXT 865 Asta, Full-size (100%), Wired, USB, Mechanical, RGB LED, Black

Long summary description Trust GXT 865 Asta keyboard Gaming USB Italian Black:

Trust GXT 865 Asta. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Keyboard number of keys: 104. Backlight type: RGB LED. Cable length: 70.9" (1.8 m). Recommended usage: Gaming. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.