Trust logo

Trust GXT 180 Kusan mouse Gaming Right-hand USB Type-A Optical 5000 DPI

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83209
Info modified on:
01 Nov 2024, 16:21:55
Short summary description Trust GXT 180 Kusan mouse Gaming Right-hand USB Type-A Optical 5000 DPI:

Trust GXT 180 Kusan, Right-hand, Optical, USB Type-A, 5000 DPI, Black

Long summary description Trust GXT 180 Kusan mouse Gaming Right-hand USB Type-A Optical 5000 DPI:

Trust GXT 180 Kusan. Form factor: Right-hand. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 5000 DPI, Buttons type: Pressed buttons, Buttons quantity: 6, Scroll type: Wheel, Acceleration (max): 20 G. Illumination color: Multi. Power source: Cable. Product color: Black

Video
Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.