Trust GXT 252+ Emita Plus, Studio microphone, Cardioid, Wired, USB, Black, 114.2" (2.9 m)
Trust GXT 252+ Emita Plus. Type: Studio microphone, Microphone direction type: Cardioid. Connectivity technology: Wired, Device interface: USB. Product color: Black, Cable length: 114.2" (2.9 m), Country of origin: China. Power source: USB. Package width: 11" (280 mm), Package depth: 16.1" (410 mm), Package height: 4.72" (120 mm)