Trust logo

Trust GXT 154 FALX mouse Gaming Right-hand USB Type-A Optical 2400 DPI

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72678
Info modified on:
10 Mar 2025, 22:40:32
Short summary description Trust GXT 154 FALX mouse Gaming Right-hand USB Type-A Optical 2400 DPI:

Trust GXT 154 FALX, Right-hand, Optical, USB Type-A, 2400 DPI, White

Long summary description Trust GXT 154 FALX mouse Gaming Right-hand USB Type-A Optical 2400 DPI:

Trust GXT 154 FALX. Form factor: Right-hand. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 2400 DPI, Buttons type: Pressed buttons, Buttons quantity: 7, Scroll type: Wheel, Acceleration (max): 8 G. Illumination color: Multi. Power source: Cable. Product color: White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.