Trust Xstream Breeze, Household blade fan, Black, Table, 21 dB, 7.87" (20 cm), 47 m³/h
Trust Xstream Breeze. Type: Household blade fan, Product color: Black, Placement: Table. Power source type: USB. Width: 9.65" (245 mm), Depth: 5.51" (140 mm), Height: 9.45" (240 mm)