Trust eLight Full HD 1080p, 2 MP, 1920 x 1080 pixels, Full HD, 3840 x 2160 pixels, 8.3 MP, USB 2.0
Trust eLight Full HD 1080p. Megapixel: 2 MP, Maximum video resolution: 1920 x 1080 pixels, Camera HD type: Full HD. Interface: USB 2.0, Product color: Black. Windows operating systems supported: Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional...