Trust logo

Trust GXT 28 Black Gamepad Analogue PC, Playstation 3

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73701
Info modified on:
10 Mar 2025, 22:38:16
Short summary description Trust GXT 28 Black Gamepad Analogue PC, Playstation 3:

Trust GXT 28, Gamepad, PC, Playstation 3, Analogue, Wired, Black, 78.7" (2 m)

Long summary description Trust GXT 28 Black Gamepad Analogue PC, Playstation 3:

Trust GXT 28. Device type: Gamepad, Gaming platforms supported: PC, Playstation 3, Gaming control technology: Analogue. Connectivity technology: Wired. Product color: Black, Cable length: 78.7" (2 m). Weight: 7.51 oz (213 g). Dimensions (WxDxH): 6.1 x 2.72 x 3.94" (155 x 69 x 100 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.