Trust logo

Trust Flex Design graphic tablet White 6.1 x 4.72" (155 x 120 mm)

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113439
Info modified on:
10 Mar 2025, 22:37:57
Short summary description Trust Flex Design graphic tablet White 6.1 x 4.72" (155 x 120 mm):

Trust Flex Design, Wired, 6.1 x 4.72" (155 x 120 mm), White, AAA, 2.82 oz (80 g), 11.9 oz (337 g)

Long summary description Trust Flex Design graphic tablet White 6.1 x 4.72" (155 x 120 mm):

Trust Flex Design. Connectivity technology: Wired, Working area: 6.1 x 4.72" (155 x 120 mm). Product color: White. Battery type: AAA. Tablet weight: 2.82 oz (80 g). Package weight: 11.9 oz (337 g)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.