Trust logo

Trust SoundForce 2.1 AquaSonic speaker set 15 W Blue 2.1 channels

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21079
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Trust SoundForce 2.1 AquaSonic speaker set 15 W Blue 2.1 channels:

Trust SoundForce 2.1 AquaSonic, 2.1 channels, 15 W, Blue, 30 W, 4.1 lbs (1.86 kg), 4.96 lbs (2.25 kg)

Long summary description Trust SoundForce 2.1 AquaSonic speaker set 15 W Blue 2.1 channels:

Trust SoundForce 2.1 AquaSonic. Audio output channels: 2.1 channels, RMS rated power: 15 W, Product color: Blue. Weight: 4.1 lbs (1.86 kg). Package weight: 4.96 lbs (2.25 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.